Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia 6720 5.59 cm (2.2") 110 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6720
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002M1J7
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7629
This statistic is based on the 87045 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85048 free Open Icecat users.
Info modified on: 04 Apr 2019 10:13:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia 6720 5.59 cm (2.2") 110 g Grey :
The short editorial description of Nokia 6720 5.59 cm (2.2") 110 g Grey

6720 classic iron grey
More>>>
Short summary description Nokia 6720 5.59 cm (2.2") 110 g Grey:
This short summary of the Nokia 6720 5.59 cm (2.2") 110 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6720, Bar, Single SIM, 5.59 cm (2.2"), 5 MP, 1050 mAh, Grey

Long summary description Nokia 6720 5.59 cm (2.2") 110 g Grey:
This is an auto-generated long summary of Nokia 6720 5.59 cm (2.2") 110 g Grey based on the first three specs of the first five spec groups.

Nokia 6720. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1050 mAh, Standby time (2G): 420 h. Weight: 110 g. Product colour: Grey

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 20:52:21
Uk has collected 17 expert reviews for Nokia 6720 5.59 cm (2.2") 110 g Grey and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 20:52:22
Nl heeft 17 proffesionele recensies verzameld voor Nokia 6720 5,59 cm (2.2") 110 g Grijs. Het gemiddelde van deze proffesionele recensies is 69 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
69%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 20:52:21
Fr a recueilli 17 avis d’experts pour Nokia 6720 5,59 cm (2.2") 110 g Gris et la note moyenne est de 69 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
69%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 20:52:21
De hat 17 Expertenmeinungen über Nokia 6720 5,59 cm (2.2 Zoll) 110 g Grau eingeholt. Das duchschnittliche Epertenrating ist 69 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
69%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 20:52:21
Testseek ha raccolto 17 recensioni da parte di esperti per Nokia 6720 5,59 cm (2.2") 110 g Grigio e la valutazione media da parte degli esperti è di 69 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
69%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 20:52:22
Es ha coleccionado 17 opiniones de expertos para Nokia 6720 5,59 cm (2.2") 110 g Gris y la calificación media es 69 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
69%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 20:52:22
Dk har samlet 17 ekspertanmeldelser for Nokia 6720 5,59 cm (2.2") 110 g Grå og den gennemsnitlige ekspertbedømmelse er 69 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
69%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 20:52:22
Se har samlat in 17 experttester för Nokia 6720 5,59 cm (2.2") 110 g Grå och det genomsnittliga betyget är 69 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
69%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-28 20:52:15
Product Code: 6720 As a replacement for 6220 classic, the Nokia 6720 classic isn't a mobile phone that will get the heart racing with excitement. A faster processor, better battery life and a 3.5mm headphone jack are improvements over its predecesso...
Bottom line The Nokia 6720 classic improves on its predecessor by offering a faster processor and a 3.5mm headphone jack, but spoils the fun by lacking a Xenon flash and a camera lens cover. This is a solid mid-range mobile phone, but doesn't offer anything overl...
70%
goodgearguide.com.au
Updated:
2011-11-08 12:53:43
As a replacement for 6220 classic, Nokia's 6720 classic isn't a mobile phone that will get the heart racing with excitement. A faster processor, better battery life and a 3.5mm headphone jack are improvements over its predecessor, but the lack of a Xenon flash and camera lens cover are strange omissions.Aesthetically, the Nokia 6720 classic mobile phone has undergone a bit of a face lift. Whereas the 6220 classic had a bland design and finish, the 6720 classic with its glossy brown finish, l...
Good Curved styling, good build quality, HSDPA, GPS, Telstra BlueTick rated...
Bad Wobbly navigational pad and rear battery cover, expensive Nokia Ovi maps, no Xenon flash or lens cover for camera...
Bottom line The Nokia 6720 classic improves on its predecessor by offering a faster processor and a 3.5mm headphone jack, but spoils the fun by lacking a Xenon flash and a camera lens cover. This is a solid mid-range mobile phone, but doesn’t offer anything overl...
70%
magnus.de
Updated:
2011-10-28 20:52:16
Von der Seite betrachtet wirkt das Tastenfeld des Candybar-Modells üppig gebogen, bei genauerer Betrachtung fällt die ergonomische Kurvenform jedoch weitaus geringer aus. Das einfache Handling, die gute Verarbeitung und die hochwertige Materialauswahl...
76%
tecnozoom.it
Updated:
2011-10-28 20:52:19
Il è uno smartphone dalle linee morbide e compatte, adatto a chi ama lo stile sobrio e non troppo sfavillante. Dispone di un TFT da 2,2 pollici, con una risoluzione di 320x240 pixel e la possibilità di visualizzare fino a 16 milioni di colori. Le dime...
Good Fotocamera ; Memoria espandibile; HSDPA; Lettore e radio FM; Scheda da 1 GB integrata; Display a 16 milioni di colori...
Bad No wifi; Memoria interna...
Bottom line Linee sobrie e raffinate per il Nokia 6720 classic, uno smartphone interessante, UMTS con tecnologia HSDPA ma a un prezzo ragionevole. Da sottolineare la fotocamera da 5 MP e ricca di funzioni, la scheda di memoria integrata, lo schermo da 16 milioni...
80%
telefonino.net
Updated:
2014-08-02 06:50:08
Un modello destinato a diventare un "Classico" è il protagonista di questa recensione. Grazie agli amici di Mobile Style, abbiamo messo le mani sul nuovo Nokia 6720 Classic, che avevamo visto a Barcellona lo scorso febbraio. Nokia 6720 Classic E' un cand...
79%
mobilsiden.dk
Updated:
2011-10-28 20:52:17
Mobiltelefonen ligger ikke i den dyre ende af skalaen, men er alligevel proppet med funktioner. Desværre er materialerne ikke helt i top.Vi har fået endnu en Classic Nokia-model under vingerne, denne gang er der tale om Nokia 6720 Classic.Specifikatio...
Bottom line Nokia 6720 Classic kunne meget vel gå hen og blive en rigtig populær mobiltelefon. Den har utrolig mange funktioner, som fungerer rigtig godt - blandt andet er der direkte links til Facebook, YouTube og MySpace inde i menuen, og alle disse sider...
0%
mobile-review.com
Updated:
2015-05-31 09:55:30
Серия Classic в ценовом диапазоне 230-250 Евро представлена во втором квартале сразу двумя новыми аппаратами это Nokia 6700, которая явно станет одним из самых массовых аппаратов среднего сегмента а также Nokia 6720 Classic. Разница между обычным телефо...
0%
gsmarena.com
Updated:
2011-10-28 20:52:19
Nokia 6720 classic is another Symbian powered smartphone in the standard 4-digit product line of the house. It has an orthodox candybar form factor, the homely and familiar Symbian S60 third edition, a wonderful 5 megapixel camera and GPS. If you can...
0%
mobile-review.com US
Updated:
2011-10-28 20:52:20
The 6720 Classics speakers are almost as loud as those of the Nokia N82. Also, the phone uses dual microphone setup that, in theory, ensures that the user gets better call quality even in noisy environments - well put it through its paces in our ful...
0%
smartson.se
Updated:
2011-10-28 20:52:11
Nokia 6720 Classic är framförallt gjord för att prata i, enligt tillverkaren. Och ja, samtalskvaliteten är mycket bra. I övrigt har den många funktioner, men inget som direkt sticker ut.
0%
Mobil.se
Updated:
2011-10-28 20:52:18
Som vanligt är det roligt att läsa vad Nokia skriver om sina telefoner på sin hemsida. 6720 är enligt Nokia "utformad för att tala". Jag hoppas verkligen att detta inte är unikt för 6720 utan att alla lurar från den finska mobilgiganten är tänkta att k...
Good Bra navigeringsfunktioner, 3,5 millimeters kontakt för hörlurar, Bra samtalsljud...
Bad Klent videostöd, Batteritiden...
72%
Mobilen.no
Updated:
2011-10-28 20:52:10
Har du hatt en standard Nokia fra før og ønsker å erstatte den med en nyere modell, så er ikke Nokia 6720 Classic noe dårlig alternativ. Her får du nemlig en Nokia smartmobil med rask nedlasting i mobilnettet, bra kamera og GPS i en kompakt mobiltelefo...
Bottom line Kort oppsummert er dette en mobiltelefon som passer for alle som ikke er avhengige av en stor skjerm, men som likeve ikke vil gi avkall på smarttelefonens muligheter. Den har FM-radio, GPS og N-Gage mobilspill, men er likevel ikke noen typisk spillmobi...
67%
Amobil.no
Updated:
2011-10-28 20:52:12
God lyd, Gode bilder, Kompakt fremtoning, Enkel betjening, Sær ordbok, Lite nytt sammenlignet med forgjengeren...
67%
Show all
Customer service details