Nokia logo

Nokia 6210 Navigator - Spain - Black 6.1 cm (2.4") 950 mAh

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18334
Info modified on:
22 Sept 2023, 15:03:26
Long product name Nokia 6210 Navigator - Spain - Black 6.1 cm (2.4") 950 mAh:

Nokia 6210 Navigator - Spain - Black

Short summary description Nokia 6210 Navigator - Spain - Black 6.1 cm (2.4") 950 mAh:

Nokia 6210 Navigator - Spain - Black, 6.1 cm (2.4"), 320 x 240 pixels, Black

Long summary description Nokia 6210 Navigator - Spain - Black 6.1 cm (2.4") 950 mAh:

Nokia 6210 Navigator - Spain - Black. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 950 mAh. Product colour: Black. Weight: 117 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.