Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22670542 data-sheets &
36820 brands
– register (free)
Mobile Phones
Nokia 5310 5.08 cm (2") 71 g
Nokia 5310 5.08 cm (2") 71 g
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Nokia
Product name:
5310
Product code:
002C499
Category:
Mobile Phones
Icecat Product ID:
1555438
Data-sheet quality:
created/standardized by Icecat
Product views:
2891
Info modified on:
26 Feb 2024, 15:08:53
Report mistake
Specs
Recommended products
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE