location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 2626 91 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2626
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0023231
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia 2626 91 g White :
The long product name of Nokia 2626 91 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2626 White
More>>>
Short summary description Nokia 2626 91 g White:
This short summary of the Nokia 2626 91 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 2626, Bar, 128 x 128 pixels, 970 mAh, White

Long summary description Nokia 2626 91 g White:
This is an auto-generated long summary of Nokia 2626 91 g White based on the first three specs of the first five spec groups.

Nokia 2626. Form factor: Bar. Display resolution: 128 x 128 pixels. FM radio. Battery capacity: 970 mAh, Standby time (2G): 300 h. Weight: 91 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:40:20
Uk has collected 7 expert reviews for Nokia 2626 91 g White and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
fhm.com.ph
Updated:
2016-11-27 01:50:01
For those who want to keep things simple amid the fast pace of technology, the Nokia 2626 offers a solemn refuge. Humbly boasting the simplicity of an old mobile phone, its primary functions are to place calls and to send text messages. It comes in a slee...
0%
nokia-review.com
Updated:
2014-12-04 17:18:00
It is a phone designed for the style-conscious users. Nokia 2626 is a colourful phone, keeping up with the users in the emerging markets. It is available in quite ambitious colours of Fiery Red and Spatial Blue, and to go with the trend, it has a FM Ra...
0%
mobile-review.com US
Updated:
2014-12-04 17:18:00
This is exactly what Nokia has done, releasing the successor to the 2610 in the form of Nokia 2626, that is notable for presence of radio and revamped color schemes. Speaking of the latter improvement, there are four trims available: light blue, gold-b...
0%