Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Noiseblocker XE1 Computer case Fan

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Noiseblocker
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XE1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XE1 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4250051901405
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
computer cooling components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Noiseblocker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8742
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 07 Dec 2017 23:42:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Noiseblocker XE1 Computer case Fan :
The short editorial description of Noiseblocker XE1 Computer case Fan

XE1 - NB-BlackSilentFan 92mm, 1500 rpm, 29 cfm, 0.84 W, 86 g, Black/Blue
More>>>
Short summary description Noiseblocker XE1 Computer case Fan:
This short summary of the Noiseblocker XE1 Computer case Fan data-sheet is auto-generated and uses the product title and the first six key specs.
Noiseblocker XE1, Computer case, Fan, 17 dB, 80000 h, Black, Blue, CE, RoHS.
Long summary description Noiseblocker XE1 Computer case Fan :

Noiseblocker XE1. Suitable for: Computer case, Type: Fan, Noise level (high speed): 17 dB. Colour of product: Black, Blue, Certification: CE, RoHS.. Power consumption (typical): 0.84 W, Voltage: 4 - 13.2. Height: 92 mm, Weight: 86 g. Fan performance: 29 cfm, Dimensions (WxDxH): 92 x 25 x 92 mm, Connector(s): 3-pin

This is an auto-generated long summary of Noiseblocker XE1 Computer case Fan based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11
Testseek has collected 1 expert review for Noiseblocker XE1 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-11
393. That's the magic number of case fans we've tested at the Hardware.Info testing lab for this review. One result is that we can now say that we can answer the question which casefan you should buy. Another result is that we have seen and had enough o...
0%