location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo T-Card Planning Kits Weekly Pl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T-Card Planning Kits Weekly Pl
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2910800 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3147330004036
Category:
Big board, usually a white board placed on a wall, where week/month/yearly plans can be written, erased and re-written.
Planning Boards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nobo T-Card Planning Kits Weekly Pl :
The long product name of Nobo T-Card Planning Kits Weekly Pl. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T-Card Planning Kits Weekly
More>>>
Short summary description Nobo T-Card Planning Kits Weekly Pl:
This short summary of the Nobo T-Card Planning Kits Weekly Pl data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo T-Card Planning Kits Weekly Pl, 772 mm, 960 mm, 4.62 kg, 351 mm, 1062 mm, 40 mm

Long summary description Nobo T-Card Planning Kits Weekly Pl:
This is an auto-generated long summary of Nobo T-Card Planning Kits Weekly Pl based on the first three specs of the first five spec groups.

Nobo T-Card Planning Kits Weekly Pl. Width: 772 mm, Height: 960 mm, Weight: 4.62 kg. Product colour: White

Brand Image Product code Product Stock Price from
Nobo

Nobo T-Card Planning Kits Weekly Pl
(show image)
2911680 T-Card Planning Kits Weekly Pl 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo T-CARD KIT 12 COLM 32 SLOT
(show image)
2990700 T-CARD KIT 12 COLM 32 SLOT 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo T-Card Professional Planner 12 columns 32 slots
(show image)
2920080 T-Card Professional Planner 12 columns 32 slots 0.00
(excl. VAT)
0 (incl. VAT)