Nobo logo

Nobo T-Cards Size 2

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25404
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nobo T-Cards Size 2:

T-Cards Size 2

Short summary description Nobo T-Cards Size 2:

Nobo T-Cards Size 2, 61 mm, 86 mm, 20 mm, 70 g, Green

Long summary description Nobo T-Cards Size 2:

Nobo T-Cards Size 2. Package width: 61 mm, Package height: 86 mm, Package depth: 20 mm. Product colour: Green

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.