Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nobo Platinum Magnetic Enamel Drywipe Board 985x1193mm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nobo Platinum Magnetic Enamel Drywipe Board 985x1193mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902684
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5028252291071
Category
Magnetic board where pieces of paper etc can be attached using magnets.
magnetic boards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20774
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 17 Nov 2017 14:28:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Nobo Platinum Magnetic Enamel Drywipe Board 985x1193mm :
The short editorial description of Nobo Platinum Magnetic Enamel Drywipe Board 985x1193mm

Platinum Magnetic Enamel Whiteboards, 1193 x 985mm
More>>>

Nobo Platinum Magnetic Enamel Drywipe Board 985x1193mm:
The official marketing text of Nobo Platinum Magnetic Enamel Drywipe Board 985x1193mm as supplied by the manufacturer
- Architectural design
- Enamel surface only
- Liquid Ink dry erase marker included
- Includes 4 magnets
- Full length Aluminium pen tray
- Concealed “through product” mounting
- Fixing kit included
Short summary description Nobo Platinum Magnetic Enamel Drywipe Board 985x1193mm:
This short summary of the Nobo Platinum Magnetic Enamel Drywipe Board 985x1193mm data-sheet is auto-generated and uses the product title and the first six key specs.
Nobo Nobo Platinum Magnetic Enamel Drywipe Board 985x1193mm, 1193 mm, 985 mm
Long summary description Nobo Platinum Magnetic Enamel Drywipe Board 985x1193mm :

Nobo Nobo Platinum Magnetic Enamel Drywipe Board 985x1193mm. Width: 1193 mm, Height: 985 mm

This is an auto-generated long summary of Nobo Platinum Magnetic Enamel Drywipe Board 985x1193mm based on the first three specs of the first five spec groups.
Technical details
Top surface type
Characteristics of the top surface of the device.
Enamelled
Colour of product
The colour e.g. red, blue, green, black, white.
White
Weight & dimensions
Width
The measurement or extent of something from side to side.
1193 mm
Height
The measurement of the product from head to foot or from base to top.
985 mm