Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nobo Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902676
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5028252290999
Category
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
whiteboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28372
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:30
The date of the most recent change of this product data-sheet in Icecat.
User manual (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure (0,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Lifetime guarantee
Long product name Nobo Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim :
The short editorial description of Nobo Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim

Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim
More>>>

Nobo Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim:
The official marketing text of Nobo Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim as supplied by the manufacturer
Made White, Stays White… Made To Last. The Nobo Prestige Enamel Connex range of whiteboards have an excellent magnetic enamel surface suitable for frequent use due to superior erasability and high resistance to ink stains, pen marks, scratches and dents. The patented Connex trim that is compatible with Connex accessories to add further functionality to your whiteboard. Lifetime guarantee.

- Excellent magnetic non porous enamel surface suitable for frequent use
- Superior erasability with high resistance to ink stains, pen marks, scratches and dents
- Patented Connex trim that is compatible with Connex accessories
- Easy mounting system with fixings included
- Supplied with Nobo pen and set of magnets
- Enamel surface requires occasional cleaning
- Lifetime guarantee
Short summary description Nobo Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim:
This short summary of the Nobo Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim data-sheet is auto-generated and uses the product title and the first six key specs.
Nobo Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim, 1330 mm, 1975 mm, 50 mm, 22.6 kg
Long summary description Nobo Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim :

Nobo Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim. Package width: 1330 mm, Package depth: 1975 mm, Package height: 50 mm

This is an auto-generated long summary of Nobo Prestige Enamel Magnetic Whiteboard 1800x1200mm with Connex Trim based on the first three specs of the first five spec groups.
Packaging data
Package width
The distance from one side of the packaging to the other.
1330 mm
Package depth
The distance from the front to the back of the packaging.
1975 mm
Package height
The distance from the top to the bottom of the packaging.
50 mm
Package weight
Weight of the packaged product.
22.6 kg
Packaging content
Pen tray included
Yes
Magnets included
Yes
Technical details
Working area *
The area that can be worked on.
1800 x 1200 mm
Installation type *
Fixed
Surface material *
Enamel
Anti-scratch coating
Yes
Frame
Yes
Frame material
The material e.g. metal, plastic from which the frame is made.
Aluminium
Magnetic
Yes
Orientation
Horizontally
Colour of product
The colour e.g. red, blue, green, black, white.
White
Brand Image Product code Product Stock Price from
Nobo Steel Magnetic Mobile Board Horizontal Pivot 1200x900mm Nobo Steel Magnetic Mobile Board Horizontal Pivot 1200x900mm
(show image)
1901029 Steel Magnetic Mobile Board Horizontal Pivot 1200x900mm EUR 289,23
(excl. VAT)
EUR 349,97 (incl. VAT)
Nobo Prestige Enamel Magnetic Mobile Board Horizontal Pivot 1200x900mm Nobo Prestige Enamel Magnetic Mobile Board Horizontal Pivot 1200x900mm
(show image)
1901033 Prestige Enamel Magnetic Mobile Board Horizontal Pivot 1200x900mm EUR 314,58
(excl. VAT)
EUR 377,50 (incl. VAT)
Nobo Folding Whiteboard 1200x900mm Nobo Folding Whiteboard 1200x900mm
(show image)
31630514 Folding Whiteboard 1200x900mm EUR 297,80
(excl. VAT)
EUR 357,36 (incl. VAT)
Nobo Mobile Combination Board Magnetic Steel Whiteboard/Grey Felt Noticeboard Horizontal Pivot 1200x900mm Nobo Mobile Combination Board Magnetic Steel Whiteboard/Grey Felt Noticeboard Horizontal Pivot 1200x900mm
(show image)
1901043 Mobile Combination Board Magnetic Steel Whiteboard/Grey Felt Noticeboard Horizontal Pivot 1200x900mm EUR 219,78
(excl. VAT)
EUR 261,54 (incl. VAT)
Nobo Whiteboard User Kit Nobo Whiteboard User Kit
(show image)
1901430 Whiteboard User Kit EUR 21,76
(excl. VAT)
EUR 26,11 (incl. VAT)
Nobo Classic Steel Magnetic Mobile Board Vertical Pivot 1200x900mm Nobo Classic Steel Magnetic Mobile Board Vertical Pivot 1200x900mm
(show image)
1901030 Classic Steel Magnetic Mobile Board Vertical Pivot 1200x900mm EUR 323,37
(excl. VAT)
EUR 388,04 (incl. VAT)
Nobo Classic Magnetic Painted Steel Whiteboard 1200x900mm Nobo Classic Magnetic Painted Steel Whiteboard 1200x900mm
(show image)
1902643 Classic Magnetic Painted Steel Whiteboard 1200x900mm EUR 33,86
(excl. VAT)
EUR 40,63 (incl. VAT)
Nobo Classic Steel Magnetic Whiteboard 1800x1200mm with Aluminium Trim Nobo Classic Steel Magnetic Whiteboard 1800x1200mm with Aluminium Trim
(show image)
1902648 Classic Steel Magnetic Whiteboard 1800x1200mm with Aluminium Trim EUR 101,57
(excl. VAT)
EUR 121,89 (incl. VAT)
Nobo Prestige Enamel Magnetic Mobile Board Horizontal Pivot 1500x1200mm Nobo Prestige Enamel Magnetic Mobile Board Horizontal Pivot 1500x1200mm
(show image)
1901035 Prestige Enamel Magnetic Mobile Board Horizontal Pivot 1500x1200mm EUR 350,51
(excl. VAT)
EUR 420,61 (incl. VAT)
Nobo Classic Non-Magnetic Whiteboard 1800x1200mm Nobo Classic Non-Magnetic Whiteboard 1800x1200mm
(show image)
1902639 Classic Non-Magnetic Whiteboard 1800x1200mm EUR 90,58
(excl. VAT)
EUR 108,69 (incl. VAT)
Nobo Diamond Glass Magnetic Mobile Board 1200x900mm Nobo Diamond Glass Magnetic Mobile Board 1200x900mm
(show image)
1903943 Diamond Glass Magnetic Mobile Board 1200x900mm EUR 368,33
(excl. VAT)
EUR 445,68 (incl. VAT)
Nobo Classic Combination Board Cork/Painted Steel 1200x900mm Nobo Classic Combination Board Cork/Painted Steel 1200x900mm
(show image)
1901588 Classic Combination Board Cork/Painted Steel 1200x900mm EUR 55,61
(excl. VAT)
EUR 67,29 (incl. VAT)
Nobo Steel Magnetic Mobile Board Vertical Pivot 1500x1200mm Nobo Steel Magnetic Mobile Board Vertical Pivot 1500x1200mm
(show image)
1901032 Steel Magnetic Mobile Board Vertical Pivot 1500x1200mm  — 
Nobo Classic Non-Magnetic Whiteboard 1200x900mm Nobo Classic Non-Magnetic Whiteboard 1200x900mm
(show image)
1902636 Classic Non-Magnetic Whiteboard 1200x900mm  — 
Nobo Euro Enamel Drywipe Board 1831x1220 Nobo Euro Enamel Drywipe Board 1831x1220
(show image)
1902663 Nobo Euro Enamel Drywipe Board 1831x1220 EUR 182,64
(excl. VAT)
EUR 219,17 (incl. VAT)
Nobo Prestige Magnetic Mobile Whiteboard 1200x900mm Nobo Prestige Magnetic Mobile Whiteboard 1200x900mm
(show image)
1903941 Prestige Magnetic Mobile Whiteboard 1200x900mm  — 
Nobo EuroPlus Magnetic Painted Steel Whiteboard 1226x915mm Nobo EuroPlus Magnetic Painted Steel Whiteboard 1226x915mm
(show image)
1902652 EuroPlus Magnetic Painted Steel Whiteboard 1226x915mm  —