Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nobo Prestige Magnetic Steel Whiteboard Aluminium Trim 1200x900mm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige Magnetic Steel Whiteboard Aluminium Trim 1200x900mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902666
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5028252290890
Category
Magnetic board where pieces of paper etc can be attached using magnets.
magnetic boards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24057
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 17 Nov 2017 14:27:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 15-year
Long product name Nobo Prestige Magnetic Steel Whiteboard Aluminium Trim 1200x900mm :
The short editorial description of Nobo Prestige Magnetic Steel Whiteboard Aluminium Trim 1200x900mm

Prestige Magnetic Painted Steel Whiteboards, 120 x 90cm
More>>>

Nobo Prestige Magnetic Steel Whiteboard Aluminium Trim 1200x900mm:
The official marketing text of Nobo Prestige Magnetic Steel Whiteboard Aluminium Trim 1200x900mm as supplied by the manufacturer
- Architectural design trim
- Available surfaces: Coated steel and Enamel
- Inclusion of the graphite and Oak wood effect trim options
- Global 8mm sandwich sizing
- “Easy Fix” Mounting kit included
Short summary description Nobo Prestige Magnetic Steel Whiteboard Aluminium Trim 1200x900mm:
This short summary of the Nobo Prestige Magnetic Steel Whiteboard Aluminium Trim 1200x900mm data-sheet is auto-generated and uses the product title and the first six key specs.
Nobo Prestige Magnetic Steel Whiteboard Aluminium Trim 1200x900mm, 1200 mm, 900 mm, 6.45 kg, 14 mm, 940 mm, 1340 mm
Long summary description Nobo Prestige Magnetic Steel Whiteboard Aluminium Trim 1200x900mm :

Nobo Prestige Magnetic Steel Whiteboard Aluminium Trim 1200x900mm. Width: 1200 mm, Height: 900 mm, Weight: 6.45 kg. Package width: 940 mm, Package depth: 1340 mm, Package height: 55 mm

This is an auto-generated long summary of Nobo Prestige Magnetic Steel Whiteboard Aluminium Trim 1200x900mm based on the first three specs of the first five spec groups.
Technical details
Top surface type
Characteristics of the top surface of the device.
Steel
Board size (W x D)
The physical dimensions of the board.
900 x 1200 mm
Colour of product
The colour e.g. red, blue, green, black, white.
Silver, White
Frame
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
1200 mm
Height
The measurement of the product from head to foot or from base to top.
900 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.45 kg
Weight & dimensions
Depth
The distance from the front to the back of something.
14 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
940 mm
Package depth
The distance from the front to the back of the packaging.
1340 mm
Package height
The distance from the top to the bottom of the packaging.
55 mm
Package weight
Weight of the packaged product.
8.55 kg
Packaging content
Quantity per pack
The amount in each pack.
1
Mounting kit
Yes