Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nobo Euro Enamel Drywipe Board 615x924mm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nobo Euro Enamel Drywipe Board 615x924mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902659
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5028252286190
Category
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
whiteboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 29916
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nobo Euro Enamel Drywipe Board 615x924mm :
The short editorial description of Nobo Euro Enamel Drywipe Board 615x924mm

Euro Enamel Drywipe Board 615 x 924
More>>>

Nobo Euro Enamel Drywipe Board 615x924mm:
The official marketing text of Nobo Euro Enamel Drywipe Board 615x924mm as supplied by the manufacturer
With its premium, aluminium trim and top quality, enamel surface, the Nobo Euro Plus Enamel Magnetic Drywipe Board (924x615mm) is both stylish and super tough. This compact, dual-purpose drywipe board and magnetic notice board is perfect for busy, professional environments. Use the magnets supplied to attach printed sheets to the board or write messages using the drywipe pen – or a combination of the two.

Stylish: the wider than average, 1.25” aluminium frame has a sleek, curved profile for maximum visual impact. The clean, contemporary design exudes quality and will speak volumes about the image of your company.

Durable: with its tough, anodised finish, the aluminium frame can withstand everyday wear and tear and stay looking good. The magnetic enamel surface is scratch and chip-resistant, making the Nobo Euro Plus ideal for intensive use. With an outstanding 25 year surface guarantee (subject to normal use), this enamel board is built to last, so you can purchase with total confidence.

Flexible: for the office or business where important information needs to be updated regularly and quickly, the Nobo Euro Plus is ideal. Measuring 900 x 600mm, you can use this board to write up messages, summarise daily tasks or use a combination of paper and hand-written notes to highlight key points.

Simple: open the box and you’ll find that your new Nobo Euro Plus is assembled and ready to install. Following the instructions provided, one person can manage this task easily and safely using the wall fixing kit supplied. Moulded, rounded clip-over corner caps neatly conceal the wall fixings and come in smart black to complement both modern and classic environments. There’s a handy aluminium pen tray too plus a drywipe marker and magnets so you have everything you need to hand.
Short summary description Nobo Euro Enamel Drywipe Board 615x924mm:
This short summary of the Nobo Euro Enamel Drywipe Board 615x924mm data-sheet is auto-generated and uses the product title and the first six key specs.
Nobo Nobo Euro Enamel Drywipe Board 615x924mm, 924 mm, 20 mm, 615 mm, 4 kg, 710 mm, 1020 mm
Long summary description Nobo Euro Enamel Drywipe Board 615x924mm :

Nobo Nobo Euro Enamel Drywipe Board 615x924mm. Width: 924 mm, Depth: 20 mm, Height: 615 mm. Package width: 710 mm, Package depth: 1020 mm, Package height: 26 mm

This is an auto-generated long summary of Nobo Euro Enamel Drywipe Board 615x924mm based on the first three specs of the first five spec groups.
Packaging data
Package width
The distance from one side of the packaging to the other.
710 mm
Package depth
The distance from the front to the back of the packaging.
1020 mm
Package height
The distance from the top to the bottom of the packaging.
26 mm
Package weight
Weight of the packaged product.
5.45 kg
Packaging content
Pen tray included
Yes
Number of markers included
1
Weight & dimensions
Width
The measurement or extent of something from side to side.
924 mm
Depth
The distance from the front to the back of something.
20 mm
Height
The measurement of the product from head to foot or from base to top.
615 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 kg
Technical details
Working area *
The area that can be worked on.
900 x 600 mm
Installation type *
Fixed
Surface material *
Enamel
Frame
Yes
Frame material
The material e.g. metal, plastic from which the frame is made.
Aluminium
Magnetic
Yes
Orientation
Horizontally
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic, Steel
Colour of product
The colour e.g. red, blue, green, black, white.
Silver
Country of origin
Country where the device is made.
China