Nobo logo

Nobo Classic Steel Magnetic Whiteboard 2100x1200mm with Aluminium Trim

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46937
Info modified on:
14 Mar 2024, 19:47:58
Warranty:
10 year guarantee
Long product name Nobo Classic Steel Magnetic Whiteboard 2100x1200mm with Aluminium Trim:

Classic Steel Magnetic Whiteboard 2100x1200mm with Aluminium Trim

Short summary description Nobo Classic Steel Magnetic Whiteboard 2100x1200mm with Aluminium Trim:

Nobo Classic Steel Magnetic Whiteboard 2100x1200mm with Aluminium Trim, 2100 x 1200 mm, Steel, Horizontally, Fixed, Magnetic, Anti-scratch coating

Long summary description Nobo Classic Steel Magnetic Whiteboard 2100x1200mm with Aluminium Trim:

Nobo Classic Steel Magnetic Whiteboard 2100x1200mm with Aluminium Trim. Working area: 2100 x 1200 mm, Installation type: Fixed, Surface material: Steel. Package width: 1400 mm, Package depth: 2285 mm, Package height: 40 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.