Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nobo Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902641
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5028252286022
Category
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
whiteboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 50471
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 17 Nov 2017 14:27:46
The date of the most recent change of this product data-sheet in Icecat.
User manual (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure (0,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 10 year guarantee
Long product name Nobo Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim :
The short editorial description of Nobo Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim

Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim
More>>>

Nobo Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim:
The official marketing text of Nobo Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim as supplied by the manufacturer
Trusted quality since 1971. The Nobo Classic Steel range of whiteboards have a magnetic painted steel surface
suitable for moderate use due to its good erasability and medium resistance to ink stains, pen marks, scratches
and dents. Available in a range of sizes, Classic Steel whiteboards have a high quality anodised aluminium trim,
removable pen tray and are supplied with a Nobo pen. 10 year guarantee

- Magnetic painted steel surface suitable for moderate use
- Good erasability with medium resistance to ink stains, pen marks, scratches and dents
- High quality anodised aluminium trim with removable pen tray
- Through corner mounting with fixings included
- Supplied with Nobo pen
- Painted steel surface requires cleaning frequently in order to maintain surface performance
- 10 year guarantee
Short summary description Nobo Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim:
This short summary of the Nobo Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim data-sheet is auto-generated and uses the product title and the first six key specs.
Nobo Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim, 560 mm, 715 mm, 26 mm, 2.12 kg
Long summary description Nobo Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim :

Nobo Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim. Package width: 560 mm, Package depth: 715 mm, Package height: 26 mm

This is an auto-generated long summary of Nobo Classic Steel Magnetic Whiteboard 600x450mm with Aluminium Trim based on the first three specs of the first five spec groups.
Packaging data
Package width
The distance from one side of the packaging to the other.
560 mm
Package depth
The distance from the front to the back of the packaging.
715 mm
Package height
The distance from the top to the bottom of the packaging.
26 mm
Package weight
Weight of the packaged product.
2.12 kg
Packaging content
Pen tray included
Yes
Marker included
Yes
Technical details
Working area *
The area that can be worked on.
600 x 450 mm
Installation type *
Fixed
Surface material *
Steel
Anti-scratch coating
Yes
Frame
Yes
Magnetic
Yes
Colour of product
The colour e.g. red, blue, green, black, white.
White
Country Distributor
Nederland 1 distributor(s)
Czech Republic 1 distributor(s)
Deutschland 1 distributor(s)