Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nobo Classic Non-Magnetic Whiteboard 2400x1200mm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Non-Magnetic Whiteboard 2400x1200mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902640
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5028252286015
Category
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
whiteboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21624
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 05 Nov 2017 18:51:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nobo Classic Non-Magnetic Whiteboard 2400x1200mm :
The short editorial description of Nobo Classic Non-Magnetic Whiteboard 2400x1200mm

Classic Non Magnetic Drywipe Board, 2400x1200mm
More>>>

Nobo Classic Non-Magnetic Whiteboard 2400x1200mm:
The official marketing text of Nobo Classic Non-Magnetic Whiteboard 2400x1200mm as supplied by the manufacturer
Simple, stylish range of aluminium trim whiteboards, designed to ensure maximum writing area, and ease of use. Available in 3 surfaces, Melamine, coated steel and enamel, the Nobo Classic range really has a board for all your basic interactive writing needs.

- Surfaces available: Magnetic, Non magnetic
- Through mounting
- Aluminium trim
- Board width of up to 8mm with global sizing
- Fitting kit included
- Single colour corner caps
Short summary description Nobo Classic Non-Magnetic Whiteboard 2400x1200mm:
This short summary of the Nobo Classic Non-Magnetic Whiteboard 2400x1200mm data-sheet is auto-generated and uses the product title and the first six key specs.
Nobo Classic Non-Magnetic Whiteboard 2400x1200mm, 2400 mm, 1200 mm
Long summary description Nobo Classic Non-Magnetic Whiteboard 2400x1200mm :

Nobo Classic Non-Magnetic Whiteboard 2400x1200mm. Width: 2400 mm, Height: 1200 mm

This is an auto-generated long summary of Nobo Classic Non-Magnetic Whiteboard 2400x1200mm based on the first three specs of the first five spec groups.
Weight & dimensions
Width
The measurement or extent of something from side to side.
2400 mm
Height
The measurement of the product from head to foot or from base to top.
1200 mm
Technical details
Colour of product
The colour e.g. red, blue, green, black, white.
White
Brand Image Product code Product Stock Price from
Nobo Classic Magnetic Enamel Whiteboard 1200x1000mm Nobo Classic Magnetic Enamel Whiteboard 1200x1000mm
(show image)
1902700 Classic Magnetic Enamel Whiteboard 1200x1000mm EUR 120,94
(excl. VAT)
EUR 146,34 (incl. VAT)
Nobo Classic Magnetic Enamel Whiteboard 500x350mm Nobo Classic Magnetic Enamel Whiteboard 500x350mm
(show image)
1902699 Classic Magnetic Enamel Whiteboard 500x350mm  — 
Nobo Classic Magnetic Enamel Whiteboard 350x250mm Nobo Classic Magnetic Enamel Whiteboard 350x250mm
(show image)
1902698 Classic Magnetic Enamel Whiteboard 350x250mm  — 
Country Distributor
Nederland 1 distributor(s)
Portugal 1 distributor(s)
España 1 distributor(s)