location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo Internal Glazed Case Cork 4xA4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal Glazed Case Cork 4xA4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902561 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252063883
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:23:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year warranty
Long product name Nobo Internal Glazed Case Cork 4xA4 :
The long product name of Nobo Internal Glazed Case Cork 4xA4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glazed Case Internal Cork 4xA4
More>>>
Short summary description Nobo Internal Glazed Case Cork 4xA4:
This short summary of the Nobo Internal Glazed Case Cork 4xA4 data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo Internal Glazed Case Cork 4xA4, 532 mm, 692 mm, 37 mm, 4.97 kg, 572 mm, 732 mm

Long summary description Nobo Internal Glazed Case Cork 4xA4:
This is an auto-generated long summary of Nobo Internal Glazed Case Cork 4xA4 based on the first three specs of the first five spec groups.

Nobo Internal Glazed Case Cork 4xA4. Width: 532 mm, Height: 692 mm, Depth: 37 mm

Brand Image Product code Product Stock Price from
Nobo

Nobo Internal Glazed Case Cork 18xA4
(show image)
1902575 Internal Glazed Case Cork 18xA4 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Internal Glazed Case Fabric 12xA4
(show image)
1902566 Internal Glazed Case Fabric 12xA4 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Internal Glazed Case Fabric 8xA4
(show image)
1902565 Internal Glazed Case Fabric 8xA4 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Internal Glazed Case Cork 15xA4
(show image)
1902607 Internal Glazed Case Cork 15xA4 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Internal Glazed Case Fabric 9xA4
(show image)
1902556 Internal Glazed Case Fabric 9xA4 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Internal Glazed Case Fabric 6xA4
(show image)
1902555 Internal Glazed Case Fabric 6xA4 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Internal Glazed Case Cork 12xA4
(show image)
1902574 Internal Glazed Case Cork 12xA4 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo External Glazed Case Magnetic 8xA4
(show image)
1902579 External Glazed Case Magnetic 8xA4 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo External Glazed Case Magnetic 4xA4
(show image)
1902577 External Glazed Case Magnetic 4xA4 0.00
(excl. VAT)
0 (incl. VAT)