Nobo logo

Nobo Clip Frame A3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65222
Info modified on:
14 Mar 2024, 19:10:29
Long product name Nobo Clip Frame A3:

Clip frame, A3

Short summary description Nobo Clip Frame A3:

Nobo Clip Frame A3, 370 g, 339 mm, 17 mm, 463 mm, 570 g

Long summary description Nobo Clip Frame A3:

Nobo Clip Frame A3. Weight: 370 g, Package width: 339 mm, Package height: 17 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.