Nobo logo

Nobo Shark Flipchart Easel - Retail Pack

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37428
Info modified on:
14 Mar 2024, 17:27:17
Long product name Nobo Shark Flipchart Easel - Retail Pack:

Shark, 11.51 kg

Short summary description Nobo Shark Flipchart Easel - Retail Pack:

Nobo Shark Flipchart Easel - Retail Pack, Aluminium, Blue, Silver, China, 11.5 kg, 750 mm, 1160 mm, 107 mm

Long summary description Nobo Shark Flipchart Easel - Retail Pack:

Nobo Shark Flipchart Easel - Retail Pack. Product colour: Aluminium, Blue, Silver, Country of origin: China. Weight: 11.5 kg. Package width: 750 mm, Package depth: 1160 mm, Package height: 107 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.