Nobo logo

Nobo Classic Steel Tripod Magnetic Flipchart Easel with Extending Arms

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47408
Info modified on:
14 Mar 2024, 19:48:53
Warranty:
10 year guarantee
Long product name Nobo Classic Steel Tripod Magnetic Flipchart Easel with Extending Arms:

Classic Steel Tripod Magnetic Flipchart Easel with Extending Arms

Short summary description Nobo Classic Steel Tripod Magnetic Flipchart Easel with Extending Arms:

Nobo Classic Steel Tripod Magnetic Flipchart Easel with Extending Arms, Freestanding, 1000 x 685 mm, Portrait, Steel, Blue, Silver, 11.8 kg

Long summary description Nobo Classic Steel Tripod Magnetic Flipchart Easel with Extending Arms:

Nobo Classic Steel Tripod Magnetic Flipchart Easel with Extending Arms. Mounting type: Freestanding, Board size (W x D): 1000 x 685 mm, Orientation: Portrait. Weight: 11.8 kg. Package width: 800 mm, Package depth: 1200 mm, Package height: 125 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.