Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Round key 1.8 m
- - Steel
- - Black, Silver
Long product name Noble Locks NG53 cable lock Black, Silver 1.8 m
:
Custom Lock f/ DELL Vostro / Inspiron
The long product name of Noble Locks NG53 cable lock Black, Silver 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Custom Lock f/ DELL Vostro / Inspiron
More>>>
Short summary description Noble Locks NG53 cable lock Black, Silver 1.8 m:
This short summary of the Noble Locks NG53 cable lock Black, Silver 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.
Noble Locks NG53, 1.8 m, Round key, Steel, Black, Silver
Long summary description Noble Locks NG53 cable lock Black, Silver 1.8 m:
This is an auto-generated long summary of Noble Locks NG53 cable lock Black, Silver 1.8 m based on the first three specs of the first five spec groups.
Noble Locks NG53. Product colour: Black, Silver, Lock type: Round key, Material: Steel. Cable length: 1.8 m, Cable diameter: 8 mm. Package weight: 680 g. Compatibility: DELL Vostro / Inspiron