location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nissin Speedlite DI 622 Mark II Canon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nissin Check ‘Nissin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite DI 622 Mark II Canon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NI-DI622NC
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Nissin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nissin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 02:48:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Nissin Speedlite DI 622 Mark II Canon Black :
The long product name of Nissin Speedlite DI 622 Mark II Canon Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Speedlite DI 622 Mark II Canon
More>>>
Short summary description Nissin Speedlite DI 622 Mark II Canon Black:
This short summary of the Nissin Speedlite DI 622 Mark II Canon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nissin Speedlite DI 622 Mark II Canon, 5 s, 315 g

Long summary description Nissin Speedlite DI 622 Mark II Canon Black:
This is an auto-generated long summary of Nissin Speedlite DI 622 Mark II Canon Black based on the first three specs of the first five spec groups.

Nissin Speedlite DI 622 Mark II Canon. Product colour: Black, Approximate recycling time: 5 s, Camera brands compatibility: Canon. Weight: 315 g, Dimensions (WxDxH): 77 x 130 x 103 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 16:53:37
Uk has collected 3 expert reviews for Nissin Speedlite DI 622 Mark II Canon Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
photoreview.com.au
Updated:
2011-11-08 08:39:11
The Nissin Di622 Mark II flash gun, which was announced at Photokina in September 2010, improves on an earlier model by adding Wireless TTL remote capabilities and the ability to be used as a slave flash with multiple flash units (including studio flas...
90%
shutterbug.com
Updated:
2013-12-21 09:21:41
The Nissin Di622 Mark II offered some notable improvements over the original Di622, but that flash didn’t offer the firepower of the Nissin flagship Di866 Professional. So I was curious and eager to see what the new Di866 Mark II Professional had in...
0%