location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo FIFA 11 Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FIFA 11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAD05707571
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo FIFA 11 Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS Game series: FIFA
  • - Game genre: Sports
  • - Developer: EA Canada
  • - ESRB rating: E (Everyone)
Long product name Nintendo FIFA 11 Nintendo DS :
The long product name of Nintendo FIFA 11 Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FIFA 11, Nintendo DS, Sports
More>>>
Nintendo FIFA 11 Nintendo DS:
The official description of Nintendo FIFA 11 Nintendo DS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play on until the final whistle with the 2011 edition of EA's officially-licensed FIFA game series. FIFA Soccer 11 delivers a true soccer experience with authentic club and leagues licenses and gameplay refinements and innovations that combine to create the complete soccer simulation.

Short summary description Nintendo FIFA 11 Nintendo DS:
This short summary of the Nintendo FIFA 11 Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo FIFA 11, Nintendo DS, E (Everyone)

Long summary description Nintendo FIFA 11 Nintendo DS:
This is an auto-generated long summary of Nintendo FIFA 11 Nintendo DS based on the first three specs of the first five spec groups.

Nintendo FIFA 11. Platform: Nintendo DS, ESRB rating: E (Everyone), Developer: EA Canada

Features
Game series
FIFA
Platform *
Nintendo DS
Features
Game genre *
Sports
Developer *
EA Canada
ESRB rating *
E (Everyone)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:43:45
Uk has collected 2 expert reviews for Nintendo FIFA 11 Nintendo DS and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gear.ign.com
Updated:
2012-01-25 05:43:45
FIFA has had great success over the last two years in terms of sales of its seminal soccer title. While the console iterations are largely responsible for the growing popularity of the series, that hasn't stopped EA Sports from churning out quality off...
Bottom line FIFA 11 on DS has more AI issues than I’d like in my brand of soccer, but the core mechanics are still sound and that makes the game mostly enjoyable. This year’s release also comes with a nice stable of extras like a version of Ultimate Team that’s be...
70%