location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Monster Hunter Tri Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monster Hunter Tri
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
496368579
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2020 09:17:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Monster Hunter Tri Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii Game series: Monster Hunter
  • - Game genre: Action, Role-Playing Game (RPG)
  • - Developer: Capcom Production Studio 1
  • - ESRB rating: T (Teen)
Long product name Nintendo Monster Hunter Tri Wii :
The long product name of Nintendo Monster Hunter Tri Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monster Hunter Tri, Nintendo Wii, Action/RPG
More>>>
Nintendo Monster Hunter Tri Wii:
The official description of Nintendo Monster Hunter Tri Wii as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Monster Hunter Tri depicts an ecosystem where man co-exists with fantastic beasts that roam both the land and the sea. Featuring both online and offline cooperative modes, players can join online hunting parties with up to four players or play with two players on a single TV for select quests. Players also have the option to face Monster Hunter Tri's quests as a single player experience accompanied by Cha-Cha, an AI hunting partner whose tracking and trapping skills will prove invaluable in the hunt.

To help players get into Monster Hunter Tri immediately, this package adds in a black version of the Classic Controller Pro (which includes a second row of shoulder buttons and ergonomically friendly grips.) The Classic Controller Pro plugs directly into the Wii Remote controller.

- Environments: Introduction of new environments, including underwater and volcano present new gameplay mechanics and the ability to
- Updated Ecosystem: A fully developed world finds man and monsters existing side by side in a living and breathing ecosystem where monsters not only interact with the hunter, but with each other as well.
- Controls: Choose between three different control configurations using either Wii Remote and Nunchuck or Wii Classic controller to determine which best suits your style of play.
- Online: Capcom's proprietary online wi-fi mode allows up to four players to connect online with ease.
- Enhanced Single Player Mode: Monster Hunter Tri's introduction of an enhanced single player mode which eases players into the world of Monster Hunter delivering a series of quests that introduce game mechanics slowly.
- Accessibility: Updated user interface makes it easy for players to select the right tool for the job via visual cues which aide in managing items for mining, gathering, carving, and more.

Short summary description Nintendo Monster Hunter Tri Wii:
This short summary of the Nintendo Monster Hunter Tri Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Monster Hunter Tri, Wii, T (Teen)

Long summary description Nintendo Monster Hunter Tri Wii:
This is an auto-generated long summary of Nintendo Monster Hunter Tri Wii based on the first three specs of the first five spec groups.

Nintendo Monster Hunter Tri. Platform: Wii, ESRB rating: T (Teen), Developer: Capcom Production Studio 1

Features
Game series
Monster Hunter
Platform *
Wii
Features
Game genre *
Action, Role-Playing Game (RPG)
Developer *
Capcom Production Studio 1
ESRB rating *
T (Teen)