location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Wii U: Premium Pack + Mario Kart 8 32 GB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wii U: Premium Pack + Mario Kart 8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2301149
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0045496311889 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:47:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nintendo Wii U: Premium Pack + Mario Kart 8 32 GB Wi-Fi Black :
The long product name of Nintendo Wii U: Premium Pack + Mario Kart 8 32 GB Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wii U: Premium Pack + Mario Kart 8
More>>>
Nintendo Wii U: Premium Pack + Mario Kart 8 32 GB Wi-Fi Black:
The official description of Nintendo Wii U: Premium Pack + Mario Kart 8 32 GB Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is Wii U.
It's an entirely new system that will change the way you experience entertainment.

Experience the Wii U GamePad.
Packed with every Wii U console, the revolutionary new Wii U GamePad controller is a second window into your gaming world.
- Point, tilt, shake, tap, swipe, or even talk to the Wii U GamePad to make your games spring to life.
- Combining play with the Gamepad and your existing Wii controllers means new ways to collaborate—and compete.
- Enjoy console quality gameplay using just the GamePad... even while someone else is watching TV.

See Mario in HD.
For the first time, experience your favorite Nintendo worlds in crystal clear high definition.

Shop, download and play.
Games, video entertainment, free demos and more all await in the Nintendo eShop—a digital storefront accessible from every Wii U console.

Enjoy TV, movies, and sports in new ways.
Nintendo TVii makes watching TV more simple and fun by bringing together everything into one seamless, second screen experience on the GamePad. Enjoy a personalized program guide, remote control, and social second screen—all in one application.

Connect and be social.
Communicate with fellow Wii U players. Video chat with friends from afar. Browse the Internet. You can do it all with the built-in connected features of Wii U.

Play your Wii games too.
No need to leave your Wii stuff behind. Nearly all Wii games, data and accessories can transfer directly to your new Wii U console—making it a great value.

Wii U™ GamePad
The Wii U™ GamePad controller removes the traditional barriers between you, your games, and your TV by creating a second window into the video game world. It incorporates a 6.2-inch, 16:9 aspect ratio LCD touch screen, as well as traditional button controls and two analog sticks.

The GamePad also includes motion control, a front-facing camera, a microphone, stereo speakers, rumble features, a sensor bar, a stylus, and support for Near Field Communication (NFC). It is powered by a rechargeable lithium-ion battery and weighs approximately 1.1 pounds.

Different ways to play
- Wii U GamePadViewing gameplay on your TV and the Wii U GamePad;
- Using the touch screen to control gameplay on the TV;
- Holding the Wii U GamePad vertically;
- Controlling the Wii U GamePad via the Stylus;
- Using Wii Remote controllers and the Wii U GamePad for up to 5 player gameplay;
- Using the Wii U GamePad for another perspective on gameplay;
- Playing with just the Wii U GamePad.

Features to enjoy from day one
Every Wii U console comes packed with an array of applications to enjoy the day you bring your system home, after a quick system update. Interact with other Wii U players online, make video calls from your TV, download full games from the comfort of your couch, and much more.

Play Wii games
Nearly all of your existing Wii games can be played in Wii Menu mode, accessible any time. You can also transfer downloaded WiiWare and Virtual Console games, and game save data from your Wii console to your Wii U console.

Make Wii U the centerpiece of your home entertainment setup with these applications, accessible the day you bring your system home.
Each time you turn on your Wii U console, you'll be greeted by Mii characters from around the world, and the Wii U community's most talked about games in the WaraWara Plaza.

Access the HOME Button any time
The HOME Button on your Wii U GamePad gives you immediate access to game manuals, Miiverse, and Internet Browser at any time—without having to exit your game.

Wii U Users
Manage and keep track of game save data and details for up to 12 users on one Wii U console. Everyone in your family can play as a different user. You can also set unique parental controls for each user.

Daily records
Keep track of how much you've played your Wii U games and applications by date, or in a handy graph. You can even track the daily records for each individual user registered on the console.

Play online with friends
Register friends from anywhere in the world either by exchanging your Nintendo Network ID, sending a friend request to someone you recently played online, or submitting a friend request through Miiverse. Within your Friend List you can see if your registered friends are online, and what game they are playing.

Short summary description Nintendo Wii U: Premium Pack + Mario Kart 8 32 GB Wi-Fi Black:
This short summary of the Nintendo Wii U: Premium Pack + Mario Kart 8 32 GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Wii U: Premium Pack + Mario Kart 8, Wii U, Black, 2048 MB, DDR3, IBM PowerPC, AMD Radeon

Long summary description Nintendo Wii U: Premium Pack + Mario Kart 8 32 GB Wi-Fi Black:
This is an auto-generated long summary of Nintendo Wii U: Premium Pack + Mario Kart 8 32 GB Wi-Fi Black based on the first three specs of the first five spec groups.

Nintendo Wii U: Premium Pack + Mario Kart 8. Platform: Wii U, Product colour: Black, Internal memory: 2048 MB. Internal storage capacity: 32 GB, Compatible memory cards: SD, Maximum memory card size: 32 GB. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Power supply: 75 W. Width: 268 mm, Depth: 172 mm, Height: 46 mm

Performance
Platform *
Wii U
Internal memory
2048 MB
Internal memory type
DDR3
Processor model
IBM PowerPC
Graphics processor
AMD Radeon
Product colour *
Black
Number of controllers supported (max)
4
Parental control
Yes
Storage
Internal storage capacity *
32 GB
Card reader integrated
Yes
Compatible memory cards
SD
Maximum memory card size
32 GB
Built-in optical drive *
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
No
Network
Bluetooth version
4.0
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
4
AC (power) in
Yes
Power
Power supply
75 W
Weight & dimensions
Width
268 mm
Depth
172 mm
Height
46 mm
Weight
1.6 kg
Packaging content
Number of gamepads included *
1
Video game included *
Yes
Games included
Mario Kart 8
Cables included
HDMI
Manual
Yes
Stylus pen
Yes
AC adapter included
Yes
Game controllers included
Gamepad