location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Pokémon Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pokémon Gold
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2238254
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Pokémon Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo 3DS
  • - Language version: German
  • - Game edition: Standard Game genre: Adventure, Role-Playing Game (RPG)
  • - Developer: GAME FREAK Inc. Release date (DD/MM/YYYY): 22/09/2017
  • - ESRB rating: E (Everyone) PEGI rating: 12
  • - Maximum number of offline players: 1
Long product name Nintendo Pokémon Gold :
The long product name of Nintendo Pokémon Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pokémon Gold, Nintendo 3DS
More>>>
Nintendo Pokémon Gold:
The official description of Nintendo Pokémon Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Welcome to the exciting new adventure of Pokémon Gold! This game sports a colourful look and supplies a slew of new Pokémon in addition to the 150 from Pokémon Red, Blue and Yellow. Starting out as a rookie Trainer, you'll explore the sprawling island of Johto, and embark on a quest to capture as many Pokémon as you possibly can.

Some familiar faces pop up in the tall grass and dozens of new Pokémon make their debuts. Try your hand at new attacks and witness surprising evolutions, while filling your Pokédex with the latest discoveries.

Along with the advances in Pokémon studies come technological innovations. Scientists have been hard at work concocting new inventions and improving old ones to help you collect and maintain your Pokémon. The games feature a real-time clock that tracks your progress - many events will only occur on certain days or in the morning or night - and you can now keep in contact with your mum and other Trainers via a combined radio tuner and mobile phone.

The title will be compatible with the wireless communication features of Nintendo 3DS and Trainers can look forward to Link Trades and Link Battles between Virtual Console versions of Pokémon Gold Version and Pokémon Silver Version.

Short summary description Nintendo Pokémon Gold:
This short summary of the Nintendo Pokémon Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Pokémon Gold, Nintendo 3DS, E (Everyone), Download

Long summary description Nintendo Pokémon Gold:
This is an auto-generated long summary of Nintendo Pokémon Gold based on the first three specs of the first five spec groups.

Nintendo Pokémon Gold. Game edition: Standard, Platform: Nintendo 3DS, ESRB rating: E (Everyone), PEGI rating: 12, Developer: GAME FREAK Inc., Release date (DD/MM/YYYY): 22/09/2017, Distribution type: Download

Features
Game edition *
Standard
Language version *
German
Distribution type
Download
Platform *
Nintendo 3DS
Game genre *
Adventure, Role-Playing Game (RPG)
Developer *
GAME FREAK Inc.
Release date (DD/MM/YYYY) *
22/09/2017
ESRB rating *
E (Everyone)
Features
PEGI rating *
12
Multiplayer mode
No
Maximum number of offline players
1
Publisher
Nintendo
System requirements
Virtual Reality (VR) headset required
No