location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo 3DS XL Super Smash Bros. Ltd Ed portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3DS XL Super Smash Bros. Ltd Ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2203949
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 15:14:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo 3DS XL Super Smash Bros. Ltd Ed portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Platform: Nintendo 3DS XL ARM11
  • - Gaming control technology: Analogue / Digital
  • - Touchscreen
  • - LCD 12.4 cm (4.88") 800 x 240 pixels
  • - Card reader integrated Wi-Fi DC-in jack
  • - Built-in camera 0.3 MP 640 x 480 pixels
  • - Lithium-Ion (Li-Ion) 1300 mAh 10 h
  • - Red
Long product name Nintendo 3DS XL Super Smash Bros. Ltd Ed portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Red :
The long product name of Nintendo 3DS XL Super Smash Bros. Ltd Ed portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Super Smash Bros. for Nintendo 3DS XL Limited Edition Pack
More>>>
Nintendo 3DS XL Super Smash Bros. Ltd Ed portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Red:
The official description of Nintendo 3DS XL Super Smash Bros. Ltd Ed portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy extra-large screens
The Nintendo 3DS XL screens are around 90% bigger
than those on the Nintendo 3DS system.

You'll be able to enjoy all your favourite games on bigger screens, with the same 3D graphic capability and all the features of Nintendo 3DS.

Now, in addition to choosing your favourite colour of Nintendo 3DS, you can also choose the size that suits you!

More SD Card space
The Nintendo 3DS XL comes with a 4GB SD Card, which means you'll have even more space to save games you've downloaded from the Nintendo eShop, along with 3D photos you've taken, videos and much more.

Longer battery life
The battery life of the Nintendo 3DS XL has been extended, allowing you to enjoy gaming on the go for even longer.

All the functions of Nintendo 3DS
With the Nintendo 3DS XL system, you can enjoy all the same great features found on Nintendo 3DS. It comes with all the same built-in software, letting you play games in full 3D, take 3D photos and videos, play games using the AR Card that comes included with the Nintendo 3DS XL system, and download all kinds of software from Nintendo eShop.

Short summary description Nintendo 3DS XL Super Smash Bros. Ltd Ed portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Red:
This short summary of the Nintendo 3DS XL Super Smash Bros. Ltd Ed portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo 3DS XL Super Smash Bros. Ltd Ed, Nintendo 3DS XL, ARM11, PICA200, Red, Analogue / Digital, D-pad

Long summary description Nintendo 3DS XL Super Smash Bros. Ltd Ed portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Red:
This is an auto-generated long summary of Nintendo 3DS XL Super Smash Bros. Ltd Ed portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Red based on the first three specs of the first five spec groups.

Nintendo 3DS XL Super Smash Bros. Ltd Ed. Platform: Nintendo 3DS XL, Processor model: ARM11, Graphics processor: PICA200. Product colour: Red, Gaming control technology: Analogue / Digital, Gaming control function buttons: D-pad. Display: LCD, Display diagonal: 12.4 cm (4.88"), Display resolution: 800 x 240 pixels. Compatible memory cards: MicroSD (TransFlash), MicroSDHC, Included memory card size: 4 GB. Wi-Fi standards: 802.11b, 802.11g, Security algorithms: WPA, WPA2

Performance
Platform *
Nintendo 3DS XL
Processor model
ARM11
Graphics processor
PICA200
Motion sensor
Yes
Design
Product colour *
Red
Gaming control technology *
Analogue / Digital
Gaming control function buttons *
D-pad
Built-in touchpad
No
Analog thumbsticks
Yes
Display
Display diagonal *
12.4 cm (4.88")
Display *
LCD
Touchscreen *
Yes
Display resolution
800 x 240 pixels
Display number of colours
16.78 million colours
Touchscreen type
Resistive
Second display
Yes
Second display diagonal
10.6 cm (4.18")
Second display resolution
320 x 240 pixels
Storage
Built-in optical drive
No
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Included memory card size
4 GB
Network
Wi-Fi *
Yes
Network
Bluetooth *
No
Wi-Fi standards
802.11b, 802.11g
Security algorithms
WPA, WPA2
Ports & interfaces
DC-in jack
Yes
Multimedia
Built-in camera *
Yes
Main camera resolution (numeric)
0.3 MP
Main camera resolution
640 x 480 pixels
Second camera
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1300 mAh
Battery life (max) *
10 h
Charging time
3.5 h
Weight & dimensions
Width
156 mm
Depth
93 mm
Height
22 mm
Weight
329 g
Packaging content
Video game included *
Yes
Games included
Super Smash Bros.
Stylus pen
Yes
Manual
Yes