Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Animal Crossing: Let's Go To The City, Wii Nintendo Wii video game

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Animal Crossing: Let's Go To The City, Wii
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2124548
Category
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
video games
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7048
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nintendo Animal Crossing: Let's Go To The City, Wii Nintendo Wii video game :
The short editorial description of Nintendo Animal Crossing: Let's Go To The City, Wii Nintendo Wii video game

Animal Crossing: Let's Go To The City, Wii
More>>>
Short summary description Nintendo Animal Crossing: Let's Go To The City, Wii Nintendo Wii video game:
This short summary of the Nintendo Animal Crossing: Let's Go To The City, Wii Nintendo Wii video game data-sheet is auto-generated and uses the product title and the first six key specs.
Nintendo Animal Crossing: Let's Go To The City, Wii, Nintendo Wii, Action, E (Everyone)
Long summary description Nintendo Animal Crossing: Let's Go To The City, Wii Nintendo Wii video game :

Nintendo Animal Crossing: Let's Go To The City, Wii. Platform: Nintendo Wii, Genre: Action, ESRB rating: E (Everyone)

This is an auto-generated long summary of Nintendo Animal Crossing: Let's Go To The City, Wii Nintendo Wii video game based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-08-18
Testseek has collected 21 expert reviews for Nintendo Animal Crossing: Let's Go To The City, Wii and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
nowgamer.com
Updated:
2013-08-18
It’s been a fair while since we’ve seen an Animal Crossing title on the home consoles, but the nature of the game demands very little by updates. It’s the kind of title in which you create your own gameplay. In fact, we’re hard pushed to call it a game...
Bottom line A lovely game for the right people. It may not appeal to more hardcore gamers, but for anyone else it’s excellent. 8.7/10Print this pageUser reviews (1)Share this pageNoticed something wrong? Report error/mistake...
87%
impulsegamer.com
Updated:
2013-08-18
Eddie Millarion8.2 One of the most popular GameCube games arrives on the Nintendo Wii that could be considered the Nintendo version of the "Sims", however more entertaining. This revival of the Animal Crossing franchise began on the Nintendo DS with A...
82%
gamesradar.com
Updated:
2013-08-18
We just had the most terrible nightmare. We were in debt to this horrid raccoon called Tom, and all our neighbors had animal heads and they kept spouting the same nonsense over and over, day after day, for years. The worst part is we could swear we’d d...
Good Meeting old pals in the city, Migrating from the DS, Earning bells...
Bad Few new features, Dated graphics, Devs not really even trying...
80%
gameplanet.co.nz
Updated:
2013-08-18
An excellent choice for newcomers to the series; for long-time fans its a bit like watching a remake of your favourite classic movie: predictable, with no major surprises in store... but certainly no less enjoyable than the original...
Good Inclusion of the Wii Speak microphone is a great concept that will enhance the game’s social appeal; despite remaining largely unchanged since its inception, the game remains as addictive as ever.
Bad No noteworthy improvements or innovation shown in graphics or content; could have done without the on-screen pointer.
75%
trustedreviews.com
Updated:
2013-08-18
Despite the huge success of Wii Fit and enduring popularity of the Wii, 2008 hasnt been a vintage year for Nintendos long-term fans. Having endured 11 months with only to keep us happy, we now have to face a Christmas with no new game, no new...
70%
smh.com.au
Updated:
2013-08-18
Animal Crossing: Lets Go To The CityWii G, $99.953 out of 5 Whether you view this latest Animal Crossing as a lazy, overpriced remake or a refreshing and charming time-waster will no doubt depend entirely on whether you are a long-time Nintendo l...
0%
Show all