location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Naruto: Clash of Ninja Revolution 2 Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Naruto: Clash of Ninja Revolution 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2124340
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0045496366681 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:34:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Naruto: Clash of Ninja Revolution 2 Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Fighting
  • - Developer: 8ing
  • - ESRB rating: T (Teen)
More>>>
Short summary description Nintendo Naruto: Clash of Ninja Revolution 2 Wii:
This short summary of the Nintendo Naruto: Clash of Ninja Revolution 2 Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Naruto: Clash of Ninja Revolution 2, Wii, T (Teen)

Long summary description Nintendo Naruto: Clash of Ninja Revolution 2 Wii:
This is an auto-generated long summary of Nintendo Naruto: Clash of Ninja Revolution 2 Wii based on the first three specs of the first five spec groups.

Nintendo Naruto: Clash of Ninja Revolution 2. Platform: Wii, ESRB rating: T (Teen), Developer: 8ing

Features
Platform *
Wii
Game genre *
Fighting
Features
Developer *
8ing
ESRB rating *
T (Teen)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:34:17
Uk has collected 18 expert reviews for Nintendo Naruto: Clash of Ninja Revolution 2 Wii and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 05:34:17
It’s tough to slag on a game as robust as Naruto: Clash of Ninja Revolution 2. It’s got more than 30 fighters ripped straight from the beloved anime/manga, it supports a four-player battle royale mode that’s a blast, and the single-player story mode ha...
Good Huge character roster, New story mode mixes it up nicely, Fourplayer battles...
Bad Very similar to last game, No online, Default controls are wacky...
70%
gamertell.com
Updated:
2012-01-25 05:34:17
When an anime is successful, video game publishers waste no time in localizing Japanese games for a worldwide market. Since Naruto is unquestionably one of the most successful series at the moment, this means plenty of Naruto video games. Naruto: Cla...
Good Simple control scheme, lots of characters, interesting story mode and lots of arcade mode options.
Bad Lots of unlocking and some challenges may be too difficult for younger players. No Wi-Fi multiplayer.
90%
brighthub.com
Updated:
2012-01-25 05:34:17
Based on the highly popular anime, this fourth Clash of the Ninja installment - the second for the Wii - brings back high-octane fighting and mesmerizing special attacks. Though, returning players might end up spending more time trying to figure out h...
40%
gamechronicles.com
Updated:
2012-01-25 05:34:17
Before I begin my review for Naruto Clash of the Ninja Revolution 2, I should tell you that I am going outside of my box a little. I wasn’t much of a fighting game fan. Growing up, I would be the kid who would play Mortal Kombat, pick Scorpion then do...
60%
nintendoworldreport.com
Updated:
2012-01-25 05:34:17
Otherwise known as Naruto 2008. The Naruto: Clash of Ninja series, first brought to America on the GameCube, has been going strong for almost three years now. Clash of Ninja Revolution 2 marks the fourth entry here in the U.S., but little seems to hav...
80%
1up.com
Updated:
2012-01-25 05:34:17
Fighting games aren't really my shtick, but that didn't stop me from enjoying the last Naruto game I played, Naruto: Ultimate Ninja 3. Though I knew next to nothing about the anime series, I found the fighting system more than competent, and I was surp...
63%
gamezone.com
Updated:
2012-01-25 05:34:17
Naruto: Clash of Ninja Revolution 2 is a great game that will give hours of enjoyment to anyone who is looking for a fighting game or likes the Naruto series.
81%
cheatcc.com
Updated:
2012-01-25 05:34:17
Although the Clash of Ninja series of Naruto fighters on Nintendo consoles was initially praised as the quintessential Naruto fighter, it seems like it has been growing stale over the years. Despite the fact that there have been only four stateside rel...
68%