location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Wii Sports Resort Pack Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wii Sports Resort Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2100290
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nintendo Wii Sports Resort Pack Wi-Fi Black :
The long product name of Nintendo Wii Sports Resort Pack Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wii Sports Resort Pack
More>>>
Nintendo Wii Sports Resort Pack Wi-Fi Black:
The official description of Nintendo Wii Sports Resort Pack Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If black is your colour then don't miss out on this limited edition bundle containing a Wii console, a Wii Remote with Wii MotionPlus and Nunchuk – all in black – as well as the exhilarating new Wii Sports Resort game and the original Wii Sports. The Limited Edition Wii Sports Resort Pak is in shops now.

Short summary description Nintendo Wii Sports Resort Pack Wi-Fi Black:
This short summary of the Nintendo Wii Sports Resort Pack Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Wii Sports Resort Pack, Wii, Black, 512 MB, SD, 802.11b, 802.11g, 157 mm

Long summary description Nintendo Wii Sports Resort Pack Wi-Fi Black:
This is an auto-generated long summary of Nintendo Wii Sports Resort Pack Wi-Fi Black based on the first three specs of the first five spec groups.

Nintendo Wii Sports Resort Pack. Platform: Wii, Product colour: Black, Internal memory: 512 MB. Compatible memory cards: SD. Wi-Fi standards: 802.11b, 802.11g. Width: 157 mm, Depth: 215.4 mm, Height: 44 mm. Games included: Wii Sports Resort, Wii Sports, Game controllers included: Nunchuk

Performance
Platform *
Wii
Internal memory
512 MB
Product colour *
Black
Storage
Card reader integrated
Yes
Compatible memory cards
SD
Built-in optical drive *
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Bluetooth *
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Display
Built-in display
No
Weight & dimensions
Width
157 mm
Depth
215.4 mm
Height
44 mm
Weight
1.13 kg
Packaging content
Video game included *
Yes
Games included
Wii Sports Resort, Wii Sports
Game controllers included
Nunchuk
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 10:26:38
Uk has collected 75 expert reviews for Nintendo Wii Sports Resort Pack Wi-Fi Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
uk.askmen.com
Updated:
2014-12-31 10:26:37
To put it simply, the Wii is a revolution in video game control and design. The Wiimote and Nunchuk will take a while to get used to if you were raised on a steady diet of D-pad controllers, but getting past the learning curve is quick and worth the effor...
85%
avforums.com
Updated:
2014-12-31 10:26:37
So, the wait is finally over and - unless they've wrapped their consoles to pop under the Christmas tree - the Wii U is finally in the hands of UK gamers. Following on from the huge success (in terms of units shifted) of the Wii - which was supposed to be...
Good Unique multi-faceted controller, Simple to setup, Well built, Offers in-game chat on a Nintendo console, Easy to navigate menu structure, Miiverse social connection, Accessible and well stocked eShop...
Bad Low battery life for GamePad, GamePad range potentially very limited, Basic edition's memory is meagre, No cross-game chat...
Bottom line ProsUnique multi-faceted controllerSimple to setupWell builtOffers in-game chat on a Nintendo consoleEasy to navigate menu structureMiiverse social connectionAccessible and well stocked eShopConsLow battery life for GamePadGamePad range potentially very l...
70%
electricpig.co.uk
Updated:
2014-12-31 10:26:37
The Nintendo Wii was a revolutionary console when it went on sale in 2006. With it, Ninty showed that you don’t need consoles with NASA nano technology and high definition graphics to ensnare gamers and all their friends and family: just an easy to...
Good Small footprint, SD card storage, backwards compatibility...
Bad Doesn't play DVDs, no HD output...
Bottom line Small, cheap and cheerful: as unobtrusive a gaming set top box as you could hope for...
80%
electricpig.co.uk
Updated:
2014-12-31 10:26:37
If you like to do exercise, throw, shoot, and twat things over the head, without actually leaving the confines of your lounge, then the Nintendo Wii is a really rather agreeable console.Since its arrival on the UK gaming scene in 2006, the Wii has esta...
Good Innovative motionsensitive controller. Family fun for everyone!...
Bad Alienates the hardcore fraternity. Only standarddef visuals.
Bottom line If it's good enough for Jamie Redknapp, then it's good enough for us. Just don't mention the lack of hardcore games...
80%
pcauthority.com.au
Updated:
2014-12-31 10:26:37
When Microsoft and Sony were looking into the future, they saw faster, slicker, bigger. When Nintendo peered in, they were giggling uncontrollably and fighting over who was up next. No hi-def graphics, no next-gen video formats and not really any sign...
Bottom line Pure fun in a box. Get some friends round and swing your Wiimote until the early hours...
100%
macworld.co.uk
Updated:
2014-12-31 10:26:37
We’ve spent rather too much time wiggling the Wii’s remote control in front of the TV, and are familiar with its sleek, Apple-like, design. The only clunky-feeling element is the sensor bar that sits on the TV to receive infra-red remote signals. Unli...
Good Apple TV 2.2 Star rating: Apples TV project integrates into your home brilliantly, but is quite pricey...
Bad Apple TV 2.2...
40%
gadgetshow.channel5.com
Updated:
2014-12-31 10:26:37
The Nintendo Wii is a fifth generation home video console that was released after Nintendo GameCube. Its noticeable feature includes wireless controller and Wii remote. Currently, it competes with seventh generation console of other leading consoles in...
Good The Wii’s innovative motion sensitive control system has redefined video games, or at least carved a new niche within the hobby by making avid gamers out of people who wouldn’t know a joystick from an egg whisk. Affordable and simple, this is...
Bad But there’s a downside to Nintendo’s pursuit of this new demographic - it has sidelined the hardcore gamers that were its previous bread 'n' butter audience. Whilst the Wii is well served when it comes to short, simple mini games and m...
Bottom line While there’s little to tempt old-school enthusiasts seeking eye-popping visuals and in-depth single player games, the Wii’s trailblazing motion controls make it a top tech toy for young and old alike.Best offers for the Nintendo WiiMarks and...
80%
techradar.com
Updated:
2014-12-31 10:26:37
For sheer playability, theres no console better than the Wii. Its former codename, Revolution, describes it superbly. The motion sensitive controllers are just that, and with the addition of extra controllers such as the Wii Fit Balance board, Nintend...
Good Great playability, included Wii Sports is compelling, Unique controllers, Easy-to-use menu system and media functions...
Bad Graphics cant compete with the Xbox 360 and PS3, Games still expensive, Opera browser not included as standard, Needs Flash upgrade, Media functions could be better, Poor battery life for controllers...
90%
goodgearguide.com.au
Updated:
2014-12-31 10:26:37
The Wiis ridiculously enjoyable titles and innovative, motion-sensitive controllers help make it feel more like a toy youll want to share with a group of players than a console youd use strictly on your own for hours on end. If you have a group of f...
Good Enjoyment factor, intuitive and tactile controls, design, user interface, affordable...
Bad Graphics and system power not up to standard of competing consoles The Final Word The Wiis ridiculously enjoyable titles and innovative, motion-sensitive controllers help make it feel more like a toy youll want to share with a group of players than a...
Bottom line The Wiis ridiculously enjoyable titles and innovative, motion-sensitive controllers help make it feel more like a toy youll want to share with a group of players than a console youd use strictly on your own for hours on end. If you have a group of f...
80%
smarthouse.com.au
Updated:
2014-12-31 10:26:37
How can one be given an Nintendo Wii to review with time up your sleeve over Xmas and not get right into it. The results? Well….. Does the Nintendo Wii live up to its reputation? On our very last day in the office a gift arrived in the form of a revie...
100%
techadvisor.co.uk
Updated:
2014-12-31 10:26:37
Nintendos next-generation console is finally here, bringing significant advances to the gaming world. While it lacks the HD (high-definition) graphics, hard disk and Blu-ray Disc drive that distinguish the upcoming Sony PlayStation 3 (dont expect t...
Bottom line Those looking for HD graphics and Blu-ray capabilities should wait for the PS3. But we think the Nintendo Wii, a fun console with a refreshingly different controller, will have a wide appeal – especially among casual gamers. Danny Allen and Robin Mo...
80%
pocket-lint.com
Updated:
2014-12-31 10:26:37
Next generation games console from Nintendo lands in the UK...
Good Small, cute, interactive, cheap, innovative...
Bad Graphics, lack of home entertainment features...
Bottom line Although the graphics arent up to what gamers will be expecting for a next generation console, the gameplay and its interactivity will have you jumping around the living room with joy...
90%
theregister.co.uk
Updated:
2014-12-31 10:26:37
The Wii has to be the first games console to get you up off your rump and onto your feet. Wii Sports, the game that comes bundled with the hardware, will have you swinging your arms around, punching your fists and, if youre not careful, bumping into...
Bottom line Is Nintendos Wii the revolution its codename was intended to imply? Well, Nintendos own DS has already targeted casual and older gamers, so theres nothing new there. The Wii brings some social networking technology to the table, but its presentatio...
90%
stuff.tv
Updated:
2014-12-31 10:26:38
When Microsoft and Sony were looking into the future, they saw faster, slicker, bigger. When Nintendo peered in, they were giggling uncontrollably and fighting over who was up next. No hi-def graphics, no next-gen video formats and not really any sign...
Good The most fun gaming experience ever. Motion-sensitivity better than PS3’s tilt joypad. Great price. Sega classics available to download online.
Bad Basic, standard-def graphics. No multiplayer online gaming. Not all games suit the format. No DVD playback.
Bottom line Pure fun in a box. Get some friends round and swing your Wiimote until the early hours...
100%
itreviews.com
Updated:
2014-12-31 10:26:38
a refreshingly different home games console: A bit of an odd review, this one, and we should fess up at the start. Weve not had a Nintendo Wii to review on our own testbed. Instead, we were invited to a house in...
0%
T3.com
Updated:
2014-12-31 10:26:38
Nintendo may have lost out to Xbox and PlayStation in recent years, but now its out to reclaim the space under your telly. Put simply, this is the most innovative games console ever. If youre tired of playing all the same-old same-old games like Ki...
Good Unique control system, Fun, unusual games, Compact size...
Bad Some disappointing titles...
Bottom line Wii is the games console weve been waiting for. Demand one this Christmas!...
100%
HEXUS.net
Updated:
2016-11-27 01:35:45
The Wii has finally arrived in the UK! We’ve opened up the box of delights to find everything you need to set up the console. The unit itself, the Wii-mote and Nunchuck controller, two AA batteries, the sensor bar with a mount, AV cables ,the power...
Good It looks super sexy!, Wiimote and Nunchuck are a match made in heaven, Some superb games, Even the user interface is fun, Retro games, Top marks for creativity...
Bad Not all Wii channels are functional, Graphics are not the greatest, Were knackered...
Bottom line Wii doesn’t have cutting edge visuals by any means, although we were surprised at the artistic creativity in the likes of Rayman Raving Rabbidds and The Legend of Zelda: Twilight Princess where the games are colourful and attractive to play. Compare...
0%
consumersearch.com
Updated:
2014-12-31 10:26:37
Experts say the Nintendo Wii is the best gaming console for kids and families. The Wii is not known for its realistic graphics, and reviewers note that serious gamers should look to the Microsoft Xbox 360 Slim ( *Est. $300) or Sony PlayStation 3 Slim (...
Good Motiondetection game controllers, Fun for groups and families, WiFi, Also plays old Nintendo games...
Bad Online gaming is cumbersome, Graphics are average, No CD or DVD playback...
0%
toptenreviews.com
Updated:
2014-12-31 10:26:37
The Nintendo Wii was released shortly after the PS3 to strong sales and a continued demand that has continued well into its second year of availability. Though the Wii lacks many of the hardware components and multimedia capabilities that its chief com...
Good This video game console has a remote play feature...
Bad The Nintendo Wii has no BluRay, DVD, or CD reading capabilities.
Bottom line The Nintendo Wii takes gaming to a new level and offers the user something unique: interactive game play...
75%
etechreviews.com
Updated:
2014-12-31 10:26:37
Thumbs Up:The revolutionary design of game controller offers motion sensor gaming experience. Inbuilt Wi-Fi delivers free online game play and other services. Virtual Console has the best appeal. The Wii console is completely compatible with GameCube...
0%
hardwaresecrets.com
Updated:
2014-12-31 10:26:37
The Wii has a strange name. It is also a very different type gaming device. It makes you get up and get physically involved with the game. It is not as powerful as its competitors. The graphics are not as good as those of its competitors. Yet, it has b...
Bottom line The Wii provides a fun gaming platform for everyone. While the PS3 and the Xbox 360 are devices that are loved by many avid gamers, the Wii will be loved by the whole family. The scope of the games goes well beyond the shoot'em up games and extends to...
0%
electronicsme.com
Updated:
2014-12-31 10:26:37
Rating: 4.2 out of 5QualityWhen a customer came into my store and asked which system to buy there were a few precursor questions I always asked. Who are you buying it for? How old are they? Is there a game rating you want to stay within (meaning for co...
Bottom line Nintendo didn't step outside of the box with the Wii, they leaped. With its revolutionary design and addictive game play, has brought people back together like in the old days, only instead of multi-taps we have wireless, motion capturing controllers...
84%
pcmag.com
Updated:
2014-12-31 10:26:37
Now that the amazement over the Nintendo Wiis innovative gameplay (and retail shortages) has worn off, its time to take a clear-eyed look at the benefits of owning a Wii ($249.99, list) over a now similarly priced Microsoft Xbox 360 or pricier Son...
Good Easy to use and understand. Innovative gameplay. Great for families, large groups, and non-gamers. Requires more physical activity than typical video gaming.
Bad Poor graphics, especially on large-screen HDTVs. Controller style can be irritating, depending on the game. Doesnt play DVDs.
Bottom line While its relatively inexpensive and perhaps even more innovative than competing consoles, the Nintendo Wii is best for families with small children, or those who like to game in groups. For everyone else, be an adult and get an adult console...
60%
askmen.com
Updated:
2014-12-31 10:26:37
In November 2006, Nintendo released its fifth-generation console, the Wii. The video game company took a major risk when it eschewed graphical power and groundbreaking online capabilities for gameplay and control innovations. By courting to the casual...
85%
3dGameMan.com
Updated:
2014-12-31 10:26:37
Video Review: The Nintendo Wii Game Console is all the rage, but it's not about the high definition graphics. What everyone is getting so excited about is the gameplay. This game console literally puts you in the game. It's a tremendous amount of fun, especially with two or more players. It's really something you have to experience yourself to appreciate! Watch the video to find out more and check out the bloopers at the end.
0%
best4reviews.com
Updated:
2014-12-31 10:26:37
Nintendo's latest all-singing, all-dancing games console just might coax the full six stars out of our eager reviewer... even if the name does sound like slang for going to the toilet...
Good Fashionable white styling, offset by cool grey stand. The packaging it came in was well thought out and instructions simple and easy to follow. The Wii Sports game will train you to the ways of Wii effortlessly and continues to be a fun package long after you've discovered other games. The bluetooth controllers are worthy of the hype and provide an innovative approach. Supports older GameCube ga...
Bad The controllers take a bit of getting used to and for those of us with big hands would benefit from wider spacing between buttons as unintentional presses at key moments can be more than a little annoying. While the Wii doesn't play DVD's, something which would cement it into the living room experience, the expandability through Wii Channels and possible future accessories counteract these short...
Bottom line The Wii is the coming together of years of research (initially conceived after the GameCube release), innovation and good solid well thought out design. Not only does it do everything it's supposed to, it has the possibility to grow in the future. Wh...
100%
digitalhomethoughts.com
Updated:
2014-12-31 10:26:37
The Nintendo Wii is Nintendo’s fifth generation home gaming console and may prove to be their most innovative one to date. The Wii offers a completely new way to interact with video games by using a motion sensitive controller called the Wii remote...
0%
Gamingnexus.com
Updated:
2014-12-31 10:26:37
Nintendo is not infallible. An obvious truth, it would seem at first, but a disturbing trend is emerging among certain industry professionals and Nintendo fans, a train of thought that places the Kyoto based company upon an untouchable pillar. The Wii...
0%
soundandvision.com
Updated:
2014-12-31 10:26:37
Putting the fun back into next-generation consoles. Nintendos follow-up to their popular GameCube—number three in the Big Three consoles of the previous generation—is the Wii (pronounced "we"), which represents a very different approach from S...
90%
insidehw.com
Updated:
2014-12-31 10:26:37
Ever since Nintendo launched DS and DS Lite pocket consoles, company partly traced their future path, and let us all know their main trump is innovation, not technical features. And it is really like that. DS has not a single segment which can be compa...
Bottom line 2Ever since Nintendo launched DS and DS Lite pocket consoles, company partly traced their future path, and let us all know their main trump is innovation, not technical features. And it is really like that. DS has not a single segment which can be comp...
0%
arstechnica.com
Updated:
2014-12-31 10:26:37
I couldnt have been more wrong; there were reports earlier this week of huge lines of people hoping for a chance to buy Nintendos system; the demand has fully outstripped supply. It seems as though not even Nintendo knew how well the Wii would be emb...
0%
Geek.com
Updated:
2014-12-31 10:26:37
Our ever-comprehensive palmsolo got his family a new gaming console this holiday season, and he treats us to an extensive review of the Nintendo Wii, complete with tons of pictures and even a YouTube video of he and his daughter and daughter’s f...
0%
v3.co.uk
Updated:
2014-12-31 10:26:37
Nintendo shows its sensitive side with its latest games console...
80%
productsifter.com
Updated:
2014-12-31 10:26:37
The console originally codenamed "Revolution" has delivered just that. Ignore the daft name and get your hands a games machine unlike any other. With its superb motion-sensing controllers, wallet-friendly price and focus on uncomplicated, active fun, W...
0%
firingsquad.com
Updated:
2014-12-31 10:26:37
It’s been just over a month since the launch of Nintendo’s Wii console and since that time the product has been flying off shelves across the US, Japan and Europe. In fact the much celebrated Wiimote controller has been flying out of many peop...
85%
trustedreviews.com
Updated:
2014-12-31 10:26:37
New console launches are always slightly farcical events with queues of adoring fans, the specialist press and even mainstream press all converging on one manic day. Indeed, it's one the few times when the games industry receives any significant mainstrea...
Bottom line Farcical they may be, but new console launches are a staple of the industry and Wii represents something truly 'new' in an industry often criticised – not always fairly – for being unoriginal. It's exquisitely designed, superb value at £179 and, though it...
90%
elitebastards.com
Updated:
2014-12-31 10:26:37
Home Reviews Hardware Reviews A Look Into Wii - Nintendo Wii review A Look Into Wii - Nintendo Wii review - A look into Wii Written by Jollemi Thursday, 21 December 2006 How opinions can change over the course of a year... As 2006 began, there...
0%
Play.tm
Updated:
2014-12-31 10:26:37
I feel your pain. At the time of writing this article, it is now just two weeks until the European launch of the Nintendo Wii on the 8th of December.
0%
thegeekbeat.com
Updated:
2014-12-31 10:26:37
It seems Nintendo game consoles have been running third in a field of three for years now. Given the GameCube’s failure to establish itself in a market that’s more concerned with gaming realism than it is with cutesy titles, our expectations for the c...
90%
gadgetell.com
Updated:
2014-12-31 10:26:37
The WiiMote looks a lot like the remotes found on many planes that change channels and play games. It has pretty good range, even allowing a pretty wide angle from the sensor. The biggest surprise of the WiiMote is not only how well it handles, but the...
0%
hardwareheaven.com
Updated:
2014-12-31 10:26:38
The next generation of gaming came into full force this month seeing the releases of both Sony’s PlayStation 3 and the Nintendo Wii. The PS3 and Xbox 360 have a bitter rivalry because they are both regarded as technical powerhouses, and be...
Bottom line The Xbox 360 did get a head start on the next generation consoles, but now that the playing field is being leveled we can expect the war to be much more heated. As we said, the Wii is by no means trying to win gamers over by having top of the line gra...
0%
Businessweek.com
Updated:
2014-12-31 10:26:38
The graphics leave something to be desired, but the motion-sensitive remote makes this next-gen game system a tough competitor...
80%
jivemagazine.com
Updated:
2014-12-31 10:26:38
On November 19, 2006, who would have thought that a little white box would be the hit of the holiday season? The Wii is the latest gaming console innovation from the minds at Nintendo. While the Wii isn’t on the cutting edge of graphical technology...
100%
pvrblog.com
Updated:
2014-12-31 10:26:38
Overall, Im happy with it and can see it being interesting long after the newness wears off. Its fairly cheap ($250) compared with most game systems and is great for kids and casual gamers. That games that shipped on launch day are enough to blow minds an...
0%
Digitaltrends.com
Updated:
2014-12-31 10:26:38
A fantastic effort that youll have to try firsthand to believe, the Wii finally sees Nintendo return to form.
Good Motion sensitivity User-friendliness Selection of games Third-party support Appropriate for all ages Free wired/wireless connectivity Backwards-compatibility Retro gaming emulation...
Bad oles"); var ad_topcat_id = ""; var ad_prefer_multiple = false; var ad_channel = "163"; var ad_transparent = false; var ad_rotate = true; var ad_target = "_blank"; var ad_alternate_color = "FFFFFF"; var ad_alternate_url = ""; //--> Related Reviews Xb...
Bottom line Serious gaming enthusiasts can subtract about 0.2-0.5 points from our official review score for the first six months. But come late 2007, you can add that back and then some. A fantastic effort that youll have to try firsthand to believe, the Wii fina...
80%
mobilitytoday.com
Updated:
2014-12-31 10:26:38
Last year I made a decision to purchase an Xbox 360 which at the time was well ahead of the gaming world. Unfortunately for me this has been nothing but problems such as overheating issues, scratched discs and no titles for younger children. Lucky for...
0%
Howstuffworks.com
Updated:
2014-12-31 10:26:38
Nintendo originally code-named their new video game console the Revolution. They should have kept the name, not just because the new moniker Wii (pronounced "wee") has been the butt of many jokes, but because this console truly is revolutionary.Nintend...
Good Revolutionizes gameplay, great price...
Bad No high-def...
Bottom line Nintendo originally code-named their new video game console the Revolution. They should have kept the name, not just because the new moniker Wii (pronounced "wee") has been the butt of many jokes, but because this console truly is revolutionary.Ninten...
80%
pcmag.com
Updated:
2014-12-31 10:26:38
Editors Note : The Nintendo Wii will go on sale starting Sunday, November 19.Lets get this out of the way first: the Wiis graphics look terrible compared with the competition. But within about a half hour of playing games on Nintendos revolutiona...
Good Innovative controller. Fun add-on channels. Engaging game play. Easy to use and understand. Full GameCube support.
Bad Poor graphics. Cant back up saved games. Doesnt play DVDs.
Bottom line The Nintendo Wii is a fun, engaging, wildly innovative game console thats dramatically different from the Xbox 360 and the PlayStation 3, and way more affordable, too...
80%
Kickstartnews.com
Updated:
2014-12-31 10:26:38
You will not pry the Nintendo DS out of my 9 year old nephews hands with anything less than a thermonuclear blast. I suspect the same thing is going to happen after he gets his paws on the Nintendo Wii. What a fun experience it is. Mind you, my wife i...
80%
cheatcc.com
Updated:
2017-04-28 02:34:30
The Nintendo Wii has surprised all naysayers by defying expectations with its performance and popularity ever since it was announced. First, Nintendo dropped out of the console wars by claiming not to be competing with Sony and Microsoft, announcing that...
0%