location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo DSi XL portable game console 10.7 cm (4.2") Touchscreen Wi-Fi Bordeaux

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSi XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1870590
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo DSi XL portable game console 10.7 cm (4.2") Touchscreen Wi-Fi Bordeaux
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Platform: Nintendo DS
  • - Touchscreen
  • - LCD 10.7 cm (4.2") 256 x 192 pixels
  • - Card reader integrated Wi-Fi DC-in jack
  • - Built-in camera 0.3 MP
  • - Bordeaux
Long product name Nintendo DSi XL portable game console 10.7 cm (4.2") Touchscreen Wi-Fi Bordeaux :
The long product name of Nintendo DSi XL portable game console 10.7 cm (4.2") Touchscreen Wi-Fi Bordeaux. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSi XL 4.2", 256×192 DS screen, Stylus, 314g
More>>>
Nintendo DSi XL portable game console 10.7 cm (4.2") Touchscreen Wi-Fi Bordeaux:
The official description of Nintendo DSi XL portable game console 10.7 cm (4.2") Touchscreen Wi-Fi Bordeaux as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DSi LL (as it will be called in Japan) or XL (how it'll be referred to in Europe and North America) is a supersized version of the Nintendo DSi.

What is different about it?
The DSi XL will be almost an inch wider than the DSi, a bit thicker, and it will have two 4.25-inch screens (that's an inch larger than the DSi's screens and 93 percent larger than the screens of the older DS Lite). It will feature two different-sized styli: a traditional thin stylus and a large rounded one that takes the shape of a pen. The portable console will have a similar battery life to the DSi's, about 4 to 5 hours on maximum brightness and 13 to 17 hours on the minimum setting.

Except for the larger size and extra stylus, there doesn't seem to be any other major differences on the XL. Like the DSi, it does not have a Game Boy Advance port, so it can't play older GBA cartridges.

Short summary description Nintendo DSi XL portable game console 10.7 cm (4.2") Touchscreen Wi-Fi Bordeaux:
This short summary of the Nintendo DSi XL portable game console 10.7 cm (4.2") Touchscreen Wi-Fi Bordeaux data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo DSi XL, Nintendo DS, Bordeaux, LCD, 10.7 cm (4.2"), 256 x 192 pixels, 262144 colours

Long summary description Nintendo DSi XL portable game console 10.7 cm (4.2") Touchscreen Wi-Fi Bordeaux:
This is an auto-generated long summary of Nintendo DSi XL portable game console 10.7 cm (4.2") Touchscreen Wi-Fi Bordeaux based on the first three specs of the first five spec groups.

Nintendo DSi XL. Platform: Nintendo DS. Product colour: Bordeaux. Display: LCD, Display diagonal: 10.7 cm (4.2"), Display resolution: 256 x 192 pixels. Compatible memory cards: SD, SDHC. Main camera resolution (numeric): 0.3 MP

Performance
Platform *
Nintendo DS
Design
Product colour *
Bordeaux
Display
Display diagonal *
10.7 cm (4.2")
Display *
LCD
Touchscreen *
Yes
Display resolution
256 x 192 pixels
Display number of colours
262144 colours
Second display
Yes
Second display diagonal
10.7 cm (4.2")
Second display resolution
256 x 192 pixels
Storage
Built-in optical drive
No
Card reader integrated *
Yes
Compatible memory cards
SD, SDHC
Network
Wi-Fi *
Yes
Bluetooth *
No
Ports & interfaces
Headphone outputs
1
DC-in jack
Yes
Multimedia
Built-in camera *
Yes
Main camera resolution (numeric)
0.3 MP
Built-in microphone
Yes
Built-in speaker(s)
Yes
Number of built-in speakers
2
Weight & dimensions
Width
161 mm
Depth
21.2 mm
Height
91.4 mm
Weight
314 g
Packaging content
Video game included *
No
AC adapter included
Yes
Stylus pen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 08:08:36
Uk has collected 52 expert reviews for Nintendo DSi XL portable game console 10.7 cm (4.2") Touchscreen Wi-Fi Bordeaux and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
computeractive.co.uk
Updated:
2011-08-02 08:08:34
Not one to rest on its laurels, Nintendo has a habit of regularly redesigning its gaming hardware and the DSi XL is the latest version of its 130-million-selling portable console.The DSi XL is not intended to replace the ‘normal’ DSi, however. Instead...
Good Larger screens; pen stylus is more comfortable to hold; web browser included...
Bad More expensive than the regular DSi; display resolution unchanged...
Bottom line This grown-up version of the DSi is much easier on the eye and easily justifies the extra cost...
80%
v3.co.uk
Updated:
2011-08-02 08:08:34
Not one to rest on its laurels, Nintendo has a habit of regularly redesigning its gaming hardware and the DSi XL is the latest version of its 130-million-selling portable console.The DSi XL is not intended to replace the ‘normal’ DSi, however. Instead...
Good Larger screens; pen stylus is more comfortable to hold; web browser included...
Bad More expensive than the regular DSi; display resolution unchanged...
Bottom line This grown-up version of the DSi is much easier on the eye and easily justifies the extra cost Good points Larger screens; pen stylus is more comfortable to hold; web browser included Bad points More expensive than the regular DSi; display resolution...
80%
itreviews.com
Updated:
2011-08-02 08:08:34
The newly expanded DSi is clearly targeted at older users with its sober colours, much larger screen, fatter stylus and wider viewing angle, but even youngsters won't mind the extra bulk in exchange for a bigger and brighter playing surface. Nintendo...
0%
pcadvisor.co.uk
Updated:
2011-08-02 08:08:35
Product Code: 1870690 Nintendo's super-sized Nintendo DSi XL gaming console makes images bigger and text easier to read, but loses out on handheld comfort and visual fidelity. If Nintendo's standard-issue DSi doesn't make you cross-eyed scanning tin...
Bottom line Should you buy the Nintendo DSi XL? Probably not, if you already own an original DS, DS Lite, or DSi. Not unless you have trouble making things out on any of those models' screens. Is Nintendo targeting the XL at a market - an older and/or visually ch...
60%
pocket-lint.com
Updated:
2011-08-02 08:08:35
If you've ever felt that the Nintendo DSi is too small then good news: Nintendo has released the Nintendo DSi XL, a larger version to quench your gaming thirst. But is it worth the bother? We got playing to find out. Think Arnold Schwarzenegger and Da...
Good Bigger screens, Wi-Fi, cameras, easier to use...
Bad Size and weight could be an issue...
Bottom line The DSi XL will make gaming easier and certainly more interactive with the screen really making this something to shout about. It's more in your face and packs a better punch...
80%
techradar.com
Updated:
2011-08-02 08:08:35
Nintendo releases the new Nintendo DSi XL in the UK this month, featuring a notably bigger screen and a wider viewing angle than 2009's version of its popular handheld gaming console, the DSi. The Japanese gaming giant's top brass – CEO Satoru Iwata an...
Good Easier to use, Bigger screen, Larger stylus...
Bad Fiddly Wi-Fi, Less portable, The colour!...
Bottom line Nintendo releases the new Nintendo DSi XL in the UK this month, featuring a notably bigger screen and a wider viewing angle than 2009's version of its popular handheld gaming console, the DSi. The Japanese gaming giant's top brass – CEO Sato...
90%
wired.co.uk
Updated:
2011-08-02 08:08:35
Another month, another new generation of Nintendo's DS console. Nintendo bring to market the fourth yes, the fourth generation of its dual screen gizmo since the arrival of the original DS in 2004. And it's not a huge draw on the memory banks to recall...
80%
electricpig.co.uk
Updated:
2011-08-02 08:08:35
Nintendo’s latest DS console might not be available in the UK until March but that hasn’t stopped us getting our hands on a Nintendo DSi XL and putting it through its paces. Read on for our hardware review of the shiny new Nintendo DSi XL.When you...
Good The massive screens make games like Zelda: Spirit Tracks and New Super Mario Bros. look better than they’ve ever done before...
Bad Portability is sacrificed for comfort...
Bottom line Nintendo’s attempt to crack the older end of the gaming spectrum is a queer beast, but on the whole we’d certainly recommend the DSi XL to anyone who is thinking of picking up their first DS console...
80%
T3.com
Updated:
2011-08-02 08:08:35
We'll admit our first response to the news and initial pictures of the DSi XL was less than positive. We had fat DS units, we spent a mint getting smaller ones like the , so why would we want to spend cash buying a bigger one again? And then we got...
Good Larger screen, Bigger stylus...
Bad Same resolution as the DSi, Small buttons, Bulky...
Bottom line A fair punt from Ninty for the grey pound, but if you're more of a gamer on the move stick to the DSi...
60%
goodgearguide.com.au
Updated:
2011-11-08 07:34:47
When it comes to electronics, smaller is usually better. Everything, from refrigerators to hard drives, have gradually shrunk as time went on -- the two main benefits being increased efficiency and reduced cost. Think about the first computer: it literally filled an entire room and offered a fraction of the computing power found in current systems. Nintendo is an expert in the area of miniaturisation, especially when it comes to their handhelds. They resized and shrunk the original Game Boy...
Good Superior audio quality, sleek yet hefty design, larger screen size benefits both graphics and DS touch gameplay...
Bad High price for a late redesign, despite larger dimensions there’s no GBA support, camera resolution hasn’t been improved from the original DSi whatsoever.
Bottom line Nintendo’s extra large handheld bucks its predecessors’ smaller, sleeker designs in light of a heftier frame and wider screen, but is it worth its equally sizable price tag -- especially with the newly announced 3DS on the horizon?...
80%
theglobeandmail.com
Updated:
2014-03-14 04:03:51
“Some players want to play their games on larger screens.” That was Nintendo of Canada spokesperson Matt Ryan’s response when I asked him why his company engineered the $199.99 DSi XL, a super-sized version of the Nintendo DSi, the camera-equipped edit...
0%
stuff.tv
Updated:
2014-03-14 04:03:51
Nintendo has gone against the grain again with the DSi XL, binning 30 years of progress in shrinking gadgets and making wider, deeper and heavier.The end result is a DS that feels like a solid, prestigious gadget, rather than the plasticky models of o...
Good Great build quality. Solid case and stiff hinge. Great matt sandpaper-effect body finish. Battery life is also improved...
Bad Slow browser – modern smartphones destroy the DSi XL for online use. Low-res text looks rough on the big screens...
Bottom line Big-handed, short-sighted gamers of the world rejoice. Everyone else – shrug and stick with your old DS...
80%
HEXUS.net
Updated:
2016-11-24 12:03:43
You would have thought that with all of the millions of DS owners worldwide already enjoying the delights that a Nintendo DS brings, and the relatively recent launch of the third hand-held revision, the DSi, that Nintendo would now focus solely on a su...
95%
thelobeandmail.com
Updated:
2011-08-02 08:08:34
“Some players want to play their games on larger screens.” That was Nintendo of Canada spokesperson Matt Ryan’s response when I asked him why his company engineered the $199.99 DSi XL, a super-sized version of the Nintendo DSi, the camera-equipped edit...
0%
Businessweek.com
Updated:
2011-08-02 08:08:34
The Good: Large dual-screen format; improved battery life vs. DSi The Bad: No MP3 support; competes with Nintendo's other DS models and comparably priced Wii console The Bottom Line: A good choice for new Nintendo users, plus older and casual gamers...
Good Large dual-screen format; improved battery life vs. DSi...
Bad No MP3 support; competes with Nintendo's other DS models and comparably priced Wii console...
Bottom line A good choice for new Nintendo users, plus older and casual gamers...
60%
askmen.com
Updated:
2011-08-02 08:08:34
Though Nintendo has mentioned an upcoming 3D venture, will you still purchase the DSi?The typical thought process when developing portable electronics is usually that smaller is better. Whether it is for reduced cost, improved energy efficiency or just...
79%
etechreviews.com
Updated:
2011-08-02 08:08:34
Thumbs Up:Dual larger touch-screen displays; better battery life; new pen-shaped stylus; preinstalled software and games; revamped viewing angles.Thumbs Down:Does not support transfer of old DSiWare games; text games look a b it blurry; no improvements...
0%
gizmodo.com
Updated:
2011-08-02 08:08:34
If you already own a DSi, the DSi XL is probably not for you. That's not to say it's not for anyone; it's the same device as the DSi, just bigger. And that's it: it's for people who want bigger. I don't want to spend too much time guessing as to what...
0%
slashgear.com
Updated:
2011-08-02 08:08:35
It’s the DSi on steroids, the portable console for the poorly sighted, for your grandparents, for anyone with big hands and big pockets. On sale in Japan for several months now, the Nintendo DSi XL has only just arrived on North American shores. Not so...
0%
techcrunch.com
Updated:
2011-08-02 08:08:35
Short version: Nintendo’s new DSi XL is aimed squarely at the older generation of casual gamers. People that appreciate something that’s a little easier to read. The people who wear their reading glasses while they sit down for their morning glass of f...
0%
gamepro.com
Updated:
2011-08-02 08:08:35
Nintendo's extra large handheld bucks its predecessors' smaller, sleeker designs in light of a heftier frame and wider screen, but is it worth its equally sizable price tag -- especially with the newly announced 3DS on the horizon? When it comes to ele...
Good Superior audio quality, sleek yet hefty design, larger screen size benefits both graphics and DS touch gameplay.
Bad High price for a late redesign. Despite larger dimensions, no GBA support. Camera resolution hasn't been improved from the original DSi whatsoever.
80%
extremetech.com
Updated:
2011-08-02 08:08:35
Apart from its larger size and bigger screens, Nintendo's newest handheld gaming device, the DSi XL ($189.99 list) isn't all that different from its smaller sibling, the DSi ($169.99 direct). In fact, it's almost identical. If you're looking to get int...
80%
evergeek.com
Updated:
2011-08-02 08:08:35
It's hard not to like Nintendo's new DSi XL despite its $20 premium over the regular DSi. The XL, after all, is identical to the pocket-friendly, bi-folding dual-screen dynamo that is the DSi in most respects, save for "eXtra Largeness".With a form fac...
90%
gamertell.com
Updated:
2011-08-02 08:08:35
With the latest iteration of the DSi handheld game system, we get a bit of a departure from Nintendo’s usual trend to go smaller. Instead, we get an up-sized system that you’d think is simply the same as its predecessor, only bigger and in a differ...
Good Retains all the features of the DSi released in 2009 plus improved comfort, improved audio and bigger screens.
Bad Higher price of primarily identical system (save the size) and potential power issue. Slick top prone to scratching and smudging.Overall: If you don’t already have a DS Lite or DSi and have big pockets (in more ways than one) you might as well go f...
0%
blogcritics.org
Updated:
2011-08-02 08:08:35
When I first held a Nintendo DSi in my hands, I was impressed – it's a cute little system, a cute little system with two cameras and a microphone. Oh sure, the battery life wasn't fantastic and the speakers not terribly loud, but it was undeniably fun...
0%
engadget.com
Updated:
2011-08-02 08:08:35
Since Nintendo first asserted sole domination over the handheld gaming market with the release of the paperback-sized Game Boy in 1989, the company has striven time and again to make its pocket systems smaller, meeting fantastic financial success along th...
Good Unmatched durability, Fills a room with sound, Slightly improved battery life...
Bad Some games look pixelated, Stiff, shallow buttons unsuitable for longer play, Fingerprint magnet...
Bottom line The Nintendo DSi XL is a solid handheld; without a doubt, one of the most solid Nintendo's ever offered. But at $190, we're not sure exactly who the system is for. If you've already got a DSi (or even a Lite) it's not a worthwhile upgrade; for every point...
0%
arstechnica.com
Updated:
2011-08-02 08:08:35
Our Nintendo DSi XL showed up at the office the same day news of the Nintendo 3DS began trickling out of Japan. That system will be out before March of next year, at least in Japan, and Nintendo wants us to buy a system this weekend without knowing w...
0%
Digitaltrends.com
Updated:
2011-08-02 08:08:35
If you subscribe to the belief that bigger is better, then you’ll be plenty happy to wrap your hands around the new Nintendo DSi XL.As you might’ve guessed, the XL stands for “extra large” because Nintendo’s new portable gaming system, which sells for...
Good Larger screen size, Still very portable, New matte finish offers better grip, Compatible with DS cartridges...
Bad Weak and overpriced titles, Same screen resolution as the DSi and DS Lite, Small number of preinstalled titles...
Bottom line Nintendo’s blown-up DSi XL offers a more immersive experience, but may not be worth the upgrade for existing DS owners...
70%
tomsguide.com
Updated:
2011-08-02 08:08:35
The new DSi XL is here. Does size really matter? Nintendo thinks so. So grab a breath mint and gather round the gamer with the new toy...
0%
stuff.tv
Updated:
2011-08-02 08:08:35
Nintendo has gone against the grain again with the DSi XL, binning 30 years of progress in shrinking gadgets and making wider, deeper and heavier.The end result is a DS that feels like a solid, prestigious gadget, rather than the plasticky models of o...
Good Great build quality. Solid case and stiff hinge. Great matt sandpaper-effect body finish. Battery life is also improved...
Bad Slow browser – modern smartphones destroy the DSi XL for online use. Low-res text looks rough on the big screens...
Bottom line Big-handed, short-sighted gamers of the world rejoice. Everyone else – shrug and stick with your old DS...
80%
absolutegadget.com
Updated:
2011-08-02 08:08:35
Where this should appeal most to (and you have probably guessed what we are going to say) is the older gamer and one whose hands don't resemble those of a small child or pixie.Yes, it is not really something that can slip into a trouser pocket, but th...
100%
Geek.com
Updated:
2011-08-02 08:08:35
The release of the DSi XL, or DSi LL as it is known in Japan, was a surprise for many. Nintendo had already released three iterations of the DS hardware, and the DSi felt like the final handheld before a complete refresh was due. But that wasn’t the c...
0%
pcmag-mideast.com
Updated:
2011-08-02 08:08:35
Nintendo announced yesterday that the newest addition to its popular line of DS handheld gaming consoles, the DSi XL, will hit shelves on March 28, but we recently got a quick preview of the device. The DSi XL, which will retail for $189.99 in burgundy...
0%
wired.com
Updated:
2011-08-02 08:08:35
When other companies bob, Nintendo weaves. As its rivals attempt to make their handheld game machines smaller and more portable, Nintendo hits us with the DSi XL, a supersized version of its pocket player.DSi XL, currently available in Japan and set to...
Good Big, gorgeous screens and comfy Sharpiesized stylus prove it: Size matters. Better battery life than DSi.
Bad Blownup art looks a bit pixelized. Where are we supposed to store that giant stylus?...
90%
gizmodo.com
Updated:
2011-08-02 08:08:35
The Nintendo DSi LL, (DSi XL in the West) is the latest addition to the hugely successful Nintendo platform. "LL" is the Japanese equivalent of "XL", or "extra large". But is bigger really better? Released in Japan in late November, the Nintendo DSi X...
0%
toptenreviews.com
Updated:
2011-09-17 01:14:21
The DSi XL portable game console from Nintendo comes with two extra-large screens that are ideal for people looking for a better gaming experience. However, in order to get the larger screens, you will have to sacrifice a bit of portability. This handh...
Good This handheld game console has two large, easytosee screens...
Bad It is slightly more difficult to carry around because of its size.
Bottom line The Nintendo DSi XL is great if you are more concerned about screen size than portability...
88%