Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Dragon Quest VI: Realms of Reverie Nintendo DS English video game

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragon Quest VI: Realms of Reverie
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1838546
Category
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
video games
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4502
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 13 Dec 2017 13:19:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nintendo Dragon Quest VI: Realms of Reverie Nintendo DS English video game :
The short editorial description of Nintendo Dragon Quest VI: Realms of Reverie Nintendo DS English video game

Dragon Quest VI: Realms of Reverie, Nintendo DS
More>>>
Short summary description Nintendo Dragon Quest VI: Realms of Reverie Nintendo DS English video game:
This short summary of the Nintendo Dragon Quest VI: Realms of Reverie Nintendo DS English video game data-sheet is auto-generated and uses the product title and the first six key specs.
Nintendo Dragon Quest VI: Realms of Reverie, Nintendo DS, RPG (Role-Playing Game), PG (Parental Guidance)
Long summary description Nintendo Dragon Quest VI: Realms of Reverie Nintendo DS English video game :

Nintendo Dragon Quest VI: Realms of Reverie. Platform: Nintendo DS, Genre: RPG (Role-Playing Game), ESRB rating: PG (Parental Guidance), Release date (DD/MM/YYYY): 16.06.2011

This is an auto-generated long summary of Nintendo Dragon Quest VI: Realms of Reverie Nintendo DS English video game based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-29
Testseek has collected 20 expert reviews for Nintendo Dragon Quest VI: Realms of Reverie and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gamesradar.com
Updated:
2012-01-29
The Dragon Quest franchise, even in its more recent titles, is one of the most traditional series in gaming, so you’d be wrong to think a DS remake of the sixth game in the series would be revolutionary. A huge hit 15 years ago on the Super Famicom (ak...
Good Classic gameplay that's great all these years later, A very polished experience, Incredibly engrossing job system...
Bad Too little direction at times, Occasionally feels more ancient than old school, An excessive amount of Slime puns...
80%
nzgamer.com
Updated:
2012-01-29
Dragon Quest is undeniably one of the longest running and most popular video game series in Japan, as evidenced by the string of anime, manga and spin-offs it has generated over the years. Despite there being nearly two decades between the original rel...
78%
impulsegamer.com
Updated:
2012-01-29
Realms of ReverieThe popular Japanese RPG (JRPG) series Dragon Quest arrives on the Nintendo DS for western gamers to embark on a classic yet clichéd story of good versus evil as they explore the realms of Reverie with traditional turn based combat. Th...
76%
nowgamer.com
Updated:
2012-01-29
It’s funny to think that just a few short years ago, the Dragon Quest series was virtually unknown here in the UK, except by a few hardcore import gamers.Indeed, Dhuran, indeed...PS2’s Dragon Quest VIII opened the floodgates in 2006 but the series has...
Bottom line But if you haven’t played either the ninth or fourth editions yet then you may want to hold off on this one for the time being. It’ll still be here when you come back. 7.5/10Print this pageComments (0)Share this pageNoticed something wrong? Report erro...
75%
Show all