location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Mystery Case Files: MillionHeir German Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mystery Case Files: MillionHeir
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1833440
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:52:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Mystery Case Files: MillionHeir German Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Language version: German
  • - Game genre: Adventure
  • - Developer: Big Fish Games
  • - ESRB rating: E (Everyone)
More>>>
Short summary description Nintendo Mystery Case Files: MillionHeir German Nintendo DS:
This short summary of the Nintendo Mystery Case Files: MillionHeir German Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Mystery Case Files: MillionHeir, Nintendo DS, E (Everyone)

Long summary description Nintendo Mystery Case Files: MillionHeir German Nintendo DS:
This is an auto-generated long summary of Nintendo Mystery Case Files: MillionHeir German Nintendo DS based on the first three specs of the first five spec groups.

Nintendo Mystery Case Files: MillionHeir. Platform: Nintendo DS, ESRB rating: E (Everyone), Developer: Big Fish Games

Features
Language version *
German
Platform *
Nintendo DS
Features
Game genre *
Adventure
Developer *
Big Fish Games
ESRB rating *
E (Everyone)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:39:52
Uk has collected 16 expert reviews for Nintendo Mystery Case Files: MillionHeir German Nintendo DS and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 05:39:52
The ‘seek and solve’ genre is a big deal on the internet, and Nintendo have picked up on its casual-gamer-friendliness with this Touch Generations title. You’re presented with a picture of a densely packed room and a list of objects to find. Find the o...
Good Enough variety to hook you, Somewhat witty plot, Requires outsidebox thinking...
Bad Not a new idea, Some annoying puzzles, Dim on oldDS model...
70%
videogamer.com
Updated:
2012-01-25 05:39:52
Not too long ago we reviewed Xbox LIVE Arcade title Interpol, a game in which you have to scan a series of still images in order to find what is essentially a shopping list of items. On the Xbox 360 this proved to be a dull, rather soulless experience...
Bottom line Very simple to play, Great use of puns, Too simple for some, Don't feel much like a detective...
70%
evergeek.com
Updated:
2012-01-25 05:39:52
Mystery Case Files: MillionHeir's principal play involves lots of hidden object puzzles; brainteasers that sees players scouring complex images to find random items. Upon being presented an image of a study, for example, you'll have to find a candlesti...
85%
asiaone.com
Updated:
2012-01-25 05:39:52
By Yap Hui BinLOOKING to test your powers of observation without using much brain power?Try Mystery Case Files: MillionHeir - a casual seek-and-solve puzzle game that makes you sift through a cluttered environment searching for items.You are to investi...
0%
atomicgamer.com
Updated:
2012-01-25 05:39:52
Casual games are becoming a big and lucrative pond these days and online publisher Big Fish games is positioned to become that ponds um...big fish. One of its top selling franchises is Mystery Case Files, which features interactive mystery stories to...
65%
nintendoworldreport.com
Updated:
2012-01-25 05:39:52
Find everything except the “MillionHeir.” You are a detective who detects things by finding small objects among large static backgrounds. You know those I Spy books? Yeah, like those. After you find enough objects from a long list, you solve a slide p...
60%
gamespot.com
Updated:
2012-01-25 05:39:52
On paper, hidden-object games in which you spend your time searching for items in painterly 2D locales dont sound like a whole lot of fun. The Mystery Case Files series has enjoyed enough success on the PC to suggest otherwise, though, and now develop...
Good Amusing and lengthy Story mode, Plenty of replay value, Use of the DS microphone is optional rather than mandatory.
Bad Gameplay is repetitive by nature, You need great eyesight to find items on diminutive DS screens.
Bottom line This hidden-object game introduces a number of features that work well on the DS and has a good amount of replay value...
70%
1up.com
Updated:
2012-01-25 05:39:52
It's a mystery to me how finding meaningless doodads makes you a master detective, but according to Mystery Case Files: MillionHeir , that's all it takes. Really? That's it? Hell, why am I writing this review? I could be making hundreds (thousands?) sh...
56%
cheatcc.com
Updated:
2012-01-25 05:39:52
It's happened to everyone at some point in their lives; losing an important item only to have to scan an entire room meticulously to determine if it's hiding in plain sight is a major pain. When the pressure is on, like losing your car keys five minute...
78%