location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilox 1.8m VGA VGA cable VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.8m VGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX090204104
Category: VGA Cables Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 20:29:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nilox 1.8m VGA VGA cable VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - VGA (D-Sub) Male
  • - VGA (D-Sub) Male
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Nilox 1.8m VGA VGA cable VGA (D-Sub) Black:
This short summary of the Nilox 1.8m VGA VGA cable VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nilox 1.8m VGA, 1.8 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Nilox 1.8m VGA VGA cable VGA (D-Sub) Black:
This is an auto-generated long summary of Nilox 1.8m VGA VGA cable VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Nilox 1.8m VGA. Cable length: 1.8 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub)