Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nilox 4W LED 4W E27 LED bulb

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4W LED
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26NXLL27SL408
Category
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED bulbs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6403
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 17 Oct 2017 22:01:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Nilox 4W LED 4W E27 LED bulb:
This short summary of the Nilox 4W LED 4W E27 LED bulb data-sheet is auto-generated and uses the product title and the first six key specs.
Nilox 4W LED, White, 150 V, 54 mm, 109 mm
Long summary description Nilox 4W LED 4W E27 LED bulb :

Nilox 4W LED. Colour of product: White. Bulb voltage: 150 V. Width: 54 mm, Height: 109 mm

This is an auto-generated long summary of Nilox 4W LED 4W E27 LED bulb based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Nilox

Nilox 4W LED 4W E27 LED bulb
(show image)
26NXLL27SL407 4W LED  — 
Nilox

Nilox 7W LED 7W E27 LED bulb
(show image)
26NXLL27SL406 7W LED  — 
Nilox

Nilox 7W LED 7W E27 LED bulb
(show image)
26NXLL27SL405 7W LED  —