location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilox 7W LED LED bulb 5800 K E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7W LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26NXLL27SL406
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:56:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nilox 7W LED LED bulb 5800 K E27
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E27 7 W
  • - Bulb lifetime: 41000 h
  • - Colour temperature: 5800 K
  • - 50 Hz
More>>>
Short summary description Nilox 7W LED LED bulb 5800 K E27:
This short summary of the Nilox 7W LED LED bulb 5800 K E27 data-sheet is auto-generated and uses the product title and the first six key specs.

Nilox 7W LED, 7 W, E27, 41000 h

Long summary description Nilox 7W LED LED bulb 5800 K E27:
This is an auto-generated long summary of Nilox 7W LED LED bulb 5800 K E27 based on the first three specs of the first five spec groups.

Nilox 7W LED. Bulb power: 7 W, Fitting/cap type: E27, Bulb lifetime: 41000 h, Colour temperature: 5800 K

Brand Image Product code Product Stock Price from
Nilox

Nilox 4W LED LED bulb 5800 K E27
(show image)
26NXLL27SL410 4W LED 0.00
(excl. VAT)
0 (incl. VAT)
Nilox

Nilox 4W LED LED bulb 5800 K E27
(show image)
26NXLL27SL408 4W LED 0.00
(excl. VAT)
0 (incl. VAT)
Nilox

Nilox 4W LED LED bulb 5800 K E27
(show image)
26NXLL27SL407 4W LED 0.00
(excl. VAT)
0 (incl. VAT)
Nilox

Nilox 7W LED LED bulb 5800 K E27
(show image)
26NXLL27SL405 7W LED 0.00
(excl. VAT)
0 (incl. VAT)