Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nilox 17NXBA7A00001 Sealed Lead Acid (VRLA) 7Ah 12V UPS battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17NXBA7A00001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17NXBA7A00001
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8059616332571
Category
A UPS battery is an \'Uninterruptible power supply\', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5126
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 10 Jan 2018 03:47:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nilox 17NXBA7A00001 Sealed Lead Acid (VRLA) 7Ah 12V UPS battery :
The short editorial description of Nilox 17NXBA7A00001 Sealed Lead Acid (VRLA) 7Ah 12V UPS battery

Battery for UPS 12V, 7Ah
More>>>
Short summary description Nilox 17NXBA7A00001 Sealed Lead Acid (VRLA) 7Ah 12V UPS battery:
This short summary of the Nilox 17NXBA7A00001 Sealed Lead Acid (VRLA) 7Ah 12V UPS battery data-sheet is auto-generated and uses the product title and the first six key specs.

Nilox 17NXBA7A00001, Sealed Lead Acid (VRLA), 7 Ah, 12 V, White, 1 pc(s)

Long summary description Nilox 17NXBA7A00001 Sealed Lead Acid (VRLA) 7Ah 12V UPS battery:
This is an auto-generated long summary of Nilox 17NXBA7A00001 Sealed Lead Acid (VRLA) 7Ah 12V UPS battery based on the first three specs of the first five spec groups.

Nilox 17NXBA7A00001. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 7 Ah, Battery voltage: 12 V. Colour of product: White. Number of batteries included: 1 pc(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)