location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilox Mini F Wi-Fi action sports camera 8 MP Full HD CMOS 25.4 / 2.7 mm (1 / 2.7") 71 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini F Wi-Fi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13NXAKCOWI001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8059616332618
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nilox Mini F Wi-Fi action sports camera 8 MP Full HD CMOS 25.4 / 2.7 mm (1 / 2.7") 71 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full HD (1920x1080 pixels) resolution
  • - 30 frames per second
  • - Photo format: jpeg (3262x2448 pixels)
  • - 120° view angle
  • - Waterproof case included, up to 55m dept
  • - Storage capacity: up to 32GB
  • - 8 Gb Micro SD and accessories included in the pack
Long product name Nilox Mini F Wi-Fi action sports camera 8 MP Full HD CMOS 25.4 / 2.7 mm (1 / 2.7") 71 g :
The long product name of Nilox Mini F Wi-Fi action sports camera 8 MP Full HD CMOS 25.4 / 2.7 mm (1 / 2.7") 71 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.07MP, 1/2.7'' CMOS, Full HD (1080p/30fps), MicroSD, Wi-Fi, 71g
More>>>
Short summary description Nilox Mini F Wi-Fi action sports camera 8 MP Full HD CMOS 25.4 / 2.7 mm (1 / 2.7") 71 g:
This short summary of the Nilox Mini F Wi-Fi action sports camera 8 MP Full HD CMOS 25.4 / 2.7 mm (1 / 2.7") 71 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nilox Mini F Wi-Fi, Full HD, CMOS, 8 MP, 30 fps, Wi-Fi, 71 g

Long summary description Nilox Mini F Wi-Fi action sports camera 8 MP Full HD CMOS 25.4 / 2.7 mm (1 / 2.7") 71 g:
This is an auto-generated long summary of Nilox Mini F Wi-Fi action sports camera 8 MP Full HD CMOS 25.4 / 2.7 mm (1 / 2.7") 71 g based on the first three specs of the first five spec groups.

Nilox Mini F Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 30 fps. Sensor type: CMOS, Total megapixels: 8 MP, Effective megapixels (movie): 2.07 MP. Focal length range: 4.5 - 500 mm, Aperture range (F-F): 2.1 - 2.8, Digital zoom: 8x. Minimum focusing distance: 2.9 mm. Compatible memory cards: MicroSD (TransFlash), Internal memory: 1 GB, Maximum memory card size: 32 GB