Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1 GB DDR2 800 MHz
- - 200-pin SO-DIMM 1 x 1 GB
- - CAS latency: 5
More>>>
Short summary description Nilox DDR-2 1GB 800MHZ SO-DIMM memory module 1 x 1 GB DDR2:
This short summary of the Nilox DDR-2 1GB 800MHZ SO-DIMM memory module 1 x 1 GB DDR2 data-sheet is auto-generated and uses the product title and the first six key specs.
Nilox DDR-2 1GB 800MHZ SO-DIMM, 1 GB, 1 x 1 GB, DDR2, 800 MHz, 200-pin SO-DIMM
Long summary description Nilox DDR-2 1GB 800MHZ SO-DIMM memory module 1 x 1 GB DDR2:
This is an auto-generated long summary of Nilox DDR-2 1GB 800MHZ SO-DIMM memory module 1 x 1 GB DDR2 based on the first three specs of the first five spec groups.
Nilox DDR-2 1GB 800MHZ SO-DIMM. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 200-pin SO-DIMM, CAS latency: 5