location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilox NX658+USB3.0 Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX658+USB3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01NX658510001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8059616332809
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:31:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nilox NX658+USB3.0 Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX, micro ATX
  • - Supported HDD sizes: 3.5"
  • - Number of 3.5" bays: 4 Number of 5.25" bays: 2
  • - Black
More>>>
Short summary description Nilox NX658+USB3.0 Midi Tower Black:
This short summary of the Nilox NX658+USB3.0 Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nilox NX658+USB3.0, Midi Tower, PC, Black, ATX, micro ATX, Activity, Status, 80,92,120 mm

Long summary description Nilox NX658+USB3.0 Midi Tower Black:
This is an auto-generated long summary of Nilox NX658+USB3.0 Midi Tower Black based on the first three specs of the first five spec groups.

Nilox NX658+USB3.0. Form factor: Midi Tower, Type: PC, Product colour: Black. Front fans diameters supported: 80,92,120 mm, Side fans diameters supported: 80,92,120 mm, Rear fans installed: 1x 92 mm. Supported HDD sizes: 3.5", Compatible memory cards: MicroSD (TransFlash), MMC, SD. Width: 215 mm, Depth: 475 mm, Height: 450 mm