Nilfisk logo

Nilfisk King Hygienic 6.5 L Dry 1600 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27796
Info modified on:
20 May 2019, 15:41:56
Short summary description Nilfisk King Hygienic 6.5 L Dry 1600 W:

Nilfisk King Hygienic, 1600 W, Dry, 6.5 L, HEPA, Filtering, 73 dB

Long summary description Nilfisk King Hygienic 6.5 L Dry 1600 W:

Nilfisk King Hygienic. Maximum input power: 1600 W. Cleaning type: Dry, Dust capacity: 6.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 73 dB. Product colour: Green, Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.