Nilfisk logo

Nilfisk KING540 vacuum 6.5 L Dry 1400 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23029
Info modified on:
20 May 2019, 15:43:22
Short summary description Nilfisk KING540 vacuum 6.5 L Dry 1400 W:

Nilfisk KING540, 1400 W, Dry, 6.5 L, HEPA, Filtering, 73 dB

Long summary description Nilfisk KING540 vacuum 6.5 L Dry 1400 W:

Nilfisk KING540. Maximum input power: 1400 W. Cleaning type: Dry, Dust capacity: 6.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 73 dB. Product colour: Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.