location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilfisk C 115.3-6 PCD X-TRA pressure washer Upright 440 l/h 1400 W Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilfisk Check ‘Nilfisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C 115.3-6 PCD X-TRA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128470172
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5703887113720
Category:
Cleaning device which uses high pressure for effective cleaning.
Pressure Washers Check ‘Nilfisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilfisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nilfisk C 115.3-6 PCD X-TRA pressure washer Upright 440 l/h 1400 W Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 440 l/h 115 bar
  • - Upright
  • - Hose length: 5 m
  • - 1400 W
  • - Black, Blue
More>>>
Short summary description Nilfisk C 115.3-6 PCD X-TRA pressure washer Upright 440 l/h 1400 W Black, Blue:
This short summary of the Nilfisk C 115.3-6 PCD X-TRA pressure washer Upright 440 l/h 1400 W Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Nilfisk C 115.3-6 PCD X-TRA, Upright, 5 m, 5 m, Black, Blue, Aluminium, 440 l/h

Long summary description Nilfisk C 115.3-6 PCD X-TRA pressure washer Upright 440 l/h 1400 W Black, Blue:
This is an auto-generated long summary of Nilfisk C 115.3-6 PCD X-TRA pressure washer Upright 440 l/h 1400 W Black, Blue based on the first three specs of the first five spec groups.

Nilfisk C 115.3-6 PCD X-TRA. Form factor: Upright, Hose length: 5 m, Cable length: 5 m. Maximum flow rate: 440 l/h, Working pressure (max): 115 bar, Maximum input water temperature: 40 °C. Power consumption (typical): 1400 W. Weight: 6.6 kg, Width: 240 mm, Depth: 240 mm