Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nilfisk C 115.3-6 PCA X-TRA Upright 440l/h 1400W Black,Blue pressure washer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilfisk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C 115.3-6 PCA X-TRA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128470090
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5703887109709
Category
Cleaning device which uses high pressure for effective cleaning.
pressure washers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilfisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6498
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 26 Aug 2017 16:23:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Nilfisk C 115.3-6 PCA X-TRA Upright 440l/h 1400W Black,Blue pressure washer:
This short summary of the Nilfisk C 115.3-6 PCA X-TRA Upright 440l/h 1400W Black,Blue pressure washer data-sheet is auto-generated and uses the product title and the first six key specs.
Nilfisk C 115.3-6 PCA X-TRA, Upright, 5 m, 5 m, Black, Blue, Aluminium, 440 l/h
Long summary description Nilfisk C 115.3-6 PCA X-TRA Upright 440l/h 1400W Black,Blue pressure washer :

Nilfisk C 115.3-6 PCA X-TRA. Form factor: Upright, Hose length: 5 m, Cable length: 5 m. Maximum flow rate: 440 l/h, Working pressure (max): 115 bar, Maximum input water temperature: 40 °C. Power consumption (typical): 1400 W. Weight: 6.6 kg, Width: 240 mm, Depth: 240 mm

This is an auto-generated long summary of Nilfisk C 115.3-6 PCA X-TRA Upright 440l/h 1400W Black,Blue pressure washer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.