Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 440 l/h 100 bar
- - Hose length: 5 m
- - 1300 W
- - Black, Blue
More>>>
Short summary description Nilfisk C 100.5-5 PC pressure washer 440 l/h 1300 W Black, Blue:
This short summary of the Nilfisk C 100.5-5 PC pressure washer 440 l/h 1300 W Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Nilfisk C 100.5-5 PC, 5 m, 5 m, Black, Blue, Aluminium, 440 l/h, 100 bar
Long summary description Nilfisk C 100.5-5 PC pressure washer 440 l/h 1300 W Black, Blue:
This is an auto-generated long summary of Nilfisk C 100.5-5 PC pressure washer 440 l/h 1300 W Black, Blue based on the first three specs of the first five spec groups.
Nilfisk C 100.5-5 PC. Hose length: 5 m, Cable length: 5 m, Product colour: Black, Blue. Maximum flow rate: 440 l/h, Working pressure (max): 100 bar, Maximum input water temperature: 40 °C. Power consumption (typical): 1300 W. Weight: 6.3 kg, Width: 465 mm, Depth: 240 mm