Long product name Nike Mercurial Victory VI Dynamic Fit FG, 8.5 Football Male Black, Gold
:
Mercurial Victory VI Dynamic Fit FG, Size 8.5
The long product name of Nike Mercurial Victory VI Dynamic Fit FG, 8.5 Football Male Black, Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mercurial Victory VI Dynamic Fit FG, Size 8.5
More>>>
Short summary description Nike Mercurial Victory VI Dynamic Fit FG, 8.5 Football Male Black, Gold:
This short summary of the Nike Mercurial Victory VI Dynamic Fit FG, 8.5 Football Male Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.
Nike Mercurial Victory VI Dynamic Fit FG, 8.5, Football, Male, Black, Gold, Adult, Pattern, Firm Ground (FG)
Long summary description Nike Mercurial Victory VI Dynamic Fit FG, 8.5 Football Male Black, Gold:
This is an auto-generated long summary of Nike Mercurial Victory VI Dynamic Fit FG, 8.5 Football Male Black, Gold based on the first three specs of the first five spec groups.
Nike Mercurial Victory VI Dynamic Fit FG, 8.5. Activity: Football, Gender: Male, Product main colour: Black, Gold. Upper material: Leather, Synthetics, Thermoplastic polyurethane (TPU)