Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Tank top Female Black, Grey, White
- - Adult
- - Cotton, Polyester
Long product name Nike Breathe Tank top Crew neck Sleeveless Cotton, Polyester
:
S, Breathe
The long product name of Nike Breathe Tank top Crew neck Sleeveless Cotton, Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
S, Breathe
More>>>
Short summary description Nike Breathe Tank top Crew neck Sleeveless Cotton, Polyester:
This short summary of the Nike Breathe Tank top Crew neck Sleeveless Cotton, Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
Nike Breathe, Tank top, Adult, Female, Black, Grey, White, Monochromatic, S
Long summary description Nike Breathe Tank top Crew neck Sleeveless Cotton, Polyester:
This is an auto-generated long summary of Nike Breathe Tank top Crew neck Sleeveless Cotton, Polyester based on the first three specs of the first five spec groups.
Nike Breathe. Shirt/top type: Tank top, Consumer life stage: Adult, Gender: Female. Material: Cotton, Polyester, Material description (name, %): Cotton 15, Polyester 85, Fabric brand specific features: Dri-FIT. Quantity per pack: 1 pc(s). Care information: Machine wash. Best uses: Training & gym