location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Niji 4853-BL personal organizer Fabric, Leather Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Niji Check ‘Niji’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4853-BL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4853-BL
Category:
Small book or binder that is designed to be portable. It usually contains a diary, calendar, address book, blank paper, and other sections.
Personal Organizers Check ‘Niji’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Niji: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 19:06:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Niji 4853-BL personal organizer Fabric, Leather Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Fabric, Leather
  • - Pen holder
  • - Carrying handle(s)
  • - Blue
More>>>
Short summary description Niji 4853-BL personal organizer Fabric, Leather Blue:
This short summary of the Niji 4853-BL personal organizer Fabric, Leather Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Niji 4853-BL, Fabric, Leather, Blue, 2 pockets, Zipper, 3.5 cm, 360 mm

Long summary description Niji 4853-BL personal organizer Fabric, Leather Blue:
This is an auto-generated long summary of Niji 4853-BL personal organizer Fabric, Leather Blue based on the first three specs of the first five spec groups.

Niji 4853-BL. Material: Fabric, Leather, Product colour: Blue, Pockets quantity: 2 pockets. Width: 360 mm, Depth: 60 mm, Height: 285 mm