NGS logo

NGS Roller Trick Mono portable speaker White 3 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9916
Info modified on:
27 Mar 2020, 09:45:38
Warranty:
2 Years
Long product name NGS Roller Trick Mono portable speaker White 3 W:

Roller Trick - Bluetooth 3.0, 10m, 3W, Lithium 400mAh

Short summary description NGS Roller Trick Mono portable speaker White 3 W:

NGS Roller Trick, 1.0 channels, 3 W, Wired & Wireless, 3.0+HS, A2DP, AVRCP, 10 m

Long summary description NGS Roller Trick Mono portable speaker White 3 W:

NGS Roller Trick. Audio output channels: 1.0 channels. RMS rated power: 3 W. Connectivity technology: Wired & Wireless, Bluetooth version: 3.0+HS, Bluetooth profiles: A2DP, AVRCP. Product type: Mono portable speaker, Product colour: White, Volume control: Rotary. Recommended usage: Universal

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.