Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NGS Sport Artica Headphones Ear-hook Black,Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NGS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sport Artica
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPORT ARTICA show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NGS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18414
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 18 Nov 2019 14:07:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name NGS Sport Artica Headphones Ear-hook Black,Red :
The short editorial description of NGS Sport Artica Headphones Ear-hook Black,Red

Sport Artica - Bluetooth V2.1+EDR, 10m, 35.3g
More>>>
NGS Sport Artica Headphones Ear-hook Black,Red:
The official marketing text of NGS Sport Artica Headphones Ear-hook Black,Red as supplied by the manufacturer

Bluetooth stereo headphones, designed exclusively to practice sports. No wires and an incredibly secure fit for sports. Sweat proof design and water resistant. Sport Artica includes a bracelet for your comfort where you can store your Smartphone. Remarkable sound to inspire every workout.

Short summary description NGS Sport Artica Headphones Ear-hook Black,Red:
This short summary of the NGS Sport Artica Headphones Ear-hook Black,Red data-sheet is auto-generated and uses the product title and the first six key specs.

NGS Sport Artica, Headphones, Ear-hook, Black,Red, Wireless, 2.1+EDR, A2DP,AVRCP

Long summary description NGS Sport Artica Headphones Ear-hook Black,Red:
This is an auto-generated long summary of NGS Sport Artica Headphones Ear-hook Black,Red based on the first three specs of the first five spec groups.

NGS Sport Artica. Product type: Headphones, Wearing style: Ear-hook, Product colour: Black,Red. Connectivity technology: Wireless, Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP,AVRCP. Ear coupling: Intraaural, Acoustic system: closed. Battery life (max): 7 h, Talk time: 8 h, Battery recharge time: 2 h. Weight: 35.3 g

Performance
Product type *
The sub-category of the product.
Headphones
Wearing style *
The way in which the device is worn.
Ear-hook
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Red
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Bluetooth profiles
A2DP,AVRCP
Wireless range
10 m
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Intraaural
Acoustic system
closed
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
7 h
Rechargeable battery
Yes
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
8 h
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
2 h
Standby time
180 h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
35.3 g
Packaging content
Manual
Yes
Cables included
USB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
132 x 134.5 x 61 mm
Power requirements
DC 5V/130mA
Country Distributor
Italia 2 distributor(s)
Customer service details