Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NGS Roly White mouse RF Wireless Optical 1600 DPI Ambidextrous

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NGS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roly White
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ROLY WHITE
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8436001314112
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NGS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6237
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 13 May 2019 09:41:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name NGS Roly White mouse RF Wireless Optical 1600 DPI Ambidextrous :
The short editorial description of NGS Roly White mouse RF Wireless Optical 1600 DPI Ambidextrous

Roly White - 2.4 GHz RF, Nano USB, 800/1600 DPI
More>>>
NGS Roly White mouse RF Wireless Optical 1600 DPI Ambidextrous:
The official marketing text of NGS Roly White mouse RF Wireless Optical 1600 DPI Ambidextrous as supplied by the manufacturer

Optical sensor mouse & 2.4 Ghz RF mouse special for notebooks. 3 buttons + scroll wheel for various functions. Small sized. NANO USB interface. 800/1600 DPI.

Short summary description NGS Roly White mouse RF Wireless Optical 1600 DPI Ambidextrous:
This short summary of the NGS Roly White mouse RF Wireless Optical 1600 DPI Ambidextrous data-sheet is auto-generated and uses the product title and the first six key specs.

NGS Roly White, Ambidextrous, Optical, RF Wireless, 1600 DPI

Long summary description NGS Roly White mouse RF Wireless Optical 1600 DPI Ambidextrous:
This is an auto-generated long summary of NGS Roly White mouse RF Wireless Optical 1600 DPI Ambidextrous based on the first three specs of the first five spec groups.

NGS Roly White. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons quantity: 3, Scroll type: Wheel

Mouse
Purpose *
What the product is used for.
Office
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Movement detection technology *
Optical
Scroll type *
Type of scroll in computer input device, e.g. wheel, touch.
Wheel
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement resolution *
1600 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Recommended usage
What the product should be used for, and how it should be used (e.g. ambient temperature).
Notebook
Number of scroll wheels
1
Scrolling directions
Vertical
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4 GHz
Keypad integrated
No
Built-in memory
There is an internal memory.
No
Certification
FCC/FC
Design
Form factor *
The shape or design of the product.
Ambidextrous
Surface coloration
Type of surface coloration e.g. monotone, image.
Monotone
Ergonomics
Retractable cable
No
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Number of batteries supported
The number of batteries that can be used with the product.
1
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Packaging data
Receiver included
The product includes a receiver, which is a device for picking up an external signal.
Yes
Wireless receiver interface
USB
Receiver type
Describes type of receiver which is a device for picking up an external signal.
Nano receiver
Batteries included
Yes
User guide
Yes
Package weight
Weight of the packaged product.
110 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7, Vista, XP, 2000
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
130 x 40 x 160 mm
USB required
Yes
Customer service details