location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NGS INFINITY RB mouse Ambidextrous RF Wireless + Bluetooth Optical 3200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NGS Check ‘NGS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INFINITY RB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NGS-MOUSE-1356
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8435430623673
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘NGS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NGS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 13:59:22
The date of the most recent change of this product data-sheet in Icecat.
NGS NGS-MOUSE-1356 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NGS INFINITY RB mouse Ambidextrous RF Wireless + Bluetooth Optical 3200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-device wireless mouse: 2.4 GHz + Bluetooth 5.1 + Bluetooth 5.1 connection
  • - Support 3 devices at the same time and quickly switch between them via the mode switch button
  • - Long-lasting rechargeable battery
  • - It is equipped with 6 buttons and a super-fast scroll wheel that allows you to scroll at high speed through documents and Web pages by simply rolling it
  • - Also includes side scroll by moving the scroll wheel to the left or right
  • - Two buttons located on the thumb are used for scrolling backwards and forwards
  • - Quiet buttons reduce clicking sounds by at least 95%
  • - Comfortable shape for better handling
  • - Specially designed for ambidextrous users
  • - High performance, fully adjustable DPI sensor: 1000/1600/2400/3200
  • - Plug and Play" installation
Long product name NGS INFINITY RB mouse Ambidextrous RF Wireless + Bluetooth Optical 3200 DPI :
The long product name of NGS INFINITY RB mouse Ambidextrous RF Wireless + Bluetooth Optical 3200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GHz + Bluetooth 5.1 + Bluetooth 5.1, 2402~2480MHz, 1000/1600/2400/3200 DPI
More>>>
Short summary description NGS INFINITY RB mouse Ambidextrous RF Wireless + Bluetooth Optical 3200 DPI:
This short summary of the NGS INFINITY RB mouse Ambidextrous RF Wireless + Bluetooth Optical 3200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

NGS INFINITY RB, Ambidextrous, Optical, RF Wireless + Bluetooth, 3200 DPI, Black, Blue

Long summary description NGS INFINITY RB mouse Ambidextrous RF Wireless + Bluetooth Optical 3200 DPI:
This is an auto-generated long summary of NGS INFINITY RB mouse Ambidextrous RF Wireless + Bluetooth Optical 3200 DPI based on the first three specs of the first five spec groups.

NGS INFINITY RB. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 3200 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Black, Blue

Brand Image Product code Product Stock Price from
R-Go Tools R-Go Twister mouse, medium, right and left, bluetooth R-Go Tools R-Go Twister mouse, medium, right and left, bluetooth
(show image)
RGOTWBMWLBL R-Go Twister mouse, medium, right and left, bluetooth 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Mouse R-GO HE Basic vertical mouse, medium, right, Bluetooth R-Go Tools HE Mouse R-GO HE Basic vertical mouse, medium, right, Bluetooth
(show image)
RGOHEBAMRWL R-GO HE Basic vertical mouse, medium, right, Bluetooth 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Mouse R-Go HE Break ergonomic mouse, medium, right, bluetooth R-Go Tools HE Mouse R-Go HE Break ergonomic mouse, medium, right, bluetooth
(show image)
RGOHEWL R-Go HE Break ergonomic mouse, medium, right, bluetooth 0.00
(excl. VAT)
0 (incl. VAT)